This Specification covers materials and procedures for constructing a multi-layer, low-permeability epoxy polymer (Type EM) overlay for new construction and rehabilitation of bridge and parking garage decks, using mechanical, semi-automated, and fully-automated methods. Type EM polymer...
1.1 This consumer safety performance specification establishes performance requirements, test methods, and labeling requirements for motorized partitions. 1.2 Motorized partitions are used to provide flexibility in the size of spaces typically used for meetings, sports, recreational areas,...
1.1 This test method covers the performance of exterior windows, curtain walls, doors, and impact protective systems impacted by missile(s) and subsequently subjected to cyclic static pressure differentials. A missile propulsion device, an air pressure system, and a test chamber are used to...
General This European Standard specifies a method for calculating the thermal transmittance of industrial, commercial and garage doors in a closed position. The doors are intended for installation in areas in the reach of people, for which the main intended uses are giving safe...
1.1 General This European Standard specifies a method for calculating the thermal transmittance of industrial, commercial and garage doors in a closed position. The doors are intended for installation in areas in the reach of people, for which the main intended uses are giving...
1.1 This specification covers exterior windows, glazed curtain walls, doors, and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. 1.1.1 Exception-Exterior garage doors and rolling doors are governed by ANSI/DASMA 115...
This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C1199. The standard sizes and conditions are to be used for fenestration product comparison...
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C1199. The standard sizes and conditions are to be used for fenestration product comparison...
Workshops, garages and milking premises.
This specification covers exterior windows, glazed curtain walls, doors, and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. Exception-Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are...
1.1 This specification covers exterior windows, glazed curtain walls, doors, and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. 1.1.1 Exception-Exterior garage doors and rolling doors are governed by ANSI/DASMA 115...
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C 1199. The standard sizes and conditions are to be used for fenestration product...
This test method covers the performance of exterior windows, curtain walls, doors, and impact protective systems impacted by missile(s) and subsequently subjected to cyclic static pressure differentials. A missile propulsion device, an air pressure system, and a test chamber are used to...
1.1 This test method covers the performance of exterior windows, curtain walls, doors, and impact protective systems impacted by missile(s) and subsequently subjected to cyclic static pressure differentials. A missile propulsion device, an air pressure system, and a test chamber are used to...
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C1199. The standard sizes and conditions are to be used for fenestration product comparison...
1.1 This specification covers exterior windows, glazed curtain walls, doors, and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. 1.1.1 Exception-Exterior garage doors and rolling doors are governed by ANSI/DASMA 115...
1.1 This specification covers exterior windows, glazed curtain walls, doors, and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. 1.1.1 Exception-Exterior garage doors and rolling doors are governed by ANSI/DASMA 115...
1.1 This specification covers exterior windows, glazed curtain walls, doors, and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. 1.1.1 Exception-Exterior garage doors and rolling doors are governed by ANSI/DASMA 115...