000210-000000-000000
005360-000000-000000
This Standard applies to gas hose connectors (See Clause 3 Definitions), hereinafter referred to as connectors. They are conduits for conveying gas and depend for gas-tightness on the wall structure of the hose material. Such connectors are: a) newly produced and...
005690-000000-000000
This standard encompasses the design and performance requirements for flexible hoses with threaded end fittings used to carry flammable gases and / or ignitable liquids, such as, but not limited to, propane and natural gas, which may be used in appliances or machinery. Flexible...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems. Such products are intended to withstand the effects of circulating solutions containing...
This specification covers straight and curved coolant hose intended for use as long life radiator hose, heater hose and other flexible conduits for automotive engine cooling systems, Such products are intended to withstand the effects of circulating solutions containing...
025860-000000-000000
025860-000000-000000
This Standard applies to newly produced Type I, Type II, and Type III hose used for the transfer or conducting of propane and natural gas. The hose and hose assemblies covered in this Standard are capable of operation at temperatures between -40°F (-40 °C) and 140°F (60...
This Standard applies to newly produced thermoplastic hose, hose couplings, and complete assemblies of hose and couplings used to conduct natural gas in a gaseous state and propane in either a liquid or gaseous state to be used at temperatures between -40°F (-40 °C) and...
This document specifies requirements for two types of hose assemblies (Types D and SD) and four grades based on electrical properties with hoses made of rubber or thermoplastics and hose fittings made of metal designed to convey liquid or gaseous chemical substances,...
This SAE Standard provides general, dimensional, and performance specifications for the most common hoses used in hydraulic systems on mobile and stationary equipment. The general specifications contained in Sections 1 through 12 are applicable to all hydraulic hoses and supplement...
These engine coolant hoses or assemblies incorporating these coolant hoses are intended to withstand the effects of circulating solutions containing corrosion inhibitors and glycols and operating under various pressure conditions at continuous operating temperatures from 40 °C to...
Purpose. This specification covers three (3) types of hose, and two (2) constructions of hose, 12.7 mm diameter, and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. Drawing callouts not referencing a hose construction are...
This Defence Standard (Def Stan 47-033) specifies the requirements, for Material Performance Type Testing, Manufacture and Production Testing of wire or synthetic reinforced hose to operate over a temperature range from -40°C to +100°C to operate over temperature range from -40°C up to...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The material content of the hose and stiffness of the hose are defined...
This specification defines the requirements for hydraulic brake (jounce) hose assemblies. This hose assembly is suitable for use at temperatures of -40 °C to 120 °C, and operating pressures up to 20.7 MPa. Material Description. Hose Construction. Inner Tube. The inner tube of...