This part of EN 730 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and (or) pipeline outlet regulators, and upstream of blowpipes...
This European Standard gives guidelines for the design, construction and operation of all onshore liquefied natural gas (LNG) installations for the liquefaction, storage, vaporization, transfer and handling of LNG. This European Standard is valid for plants with LNG storage at pressure lower...
This document covers the vapour manifold vent valve used to provide controlled venting of the vapour manifold to atmosphere. It specifies the performance requirements and the critical dimensions of the vapour manifold vent valve. It also specifies the tests necessary to verify...
This European Standard gives guidelines for the design, construction and operation of all onshore liquefied natural gas (LNG) installations for the liquefaction, storage, vaporization, transfer and handling of LNG. This European Standard is valid for plants with LNG storage at pressure lower...
This standard applies to the selection of a suitable cylinder valve outlet connection for industrial, specialty, and semiconductor gas mixtures for pressures up to 3000 psi at 70 °F (20 680 kPa at 21.1 °C).2 It applies to cylinders filled for individual use, cylinders filled individually for...
DESCRIPTION Central Medical Gas and Vacuum Systems: Consisting of oxygen, nitrous oxide, nitrogen, compressed air, vacuum and anesthesia evacuation services; complete, ready for operation, including all necessary piping, fittings, valves, cabinets, station outlets and inlets, rough-ins,...
ISO 5175-2:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for...
This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of cylinders connected by a manifold, e.g. bundles (see ISO13088)
This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of cylinders connected by a manifold, e.g. bundles.
1.1 This practice covers a laboratory procedure for the preparation of low-pressure multicomponent gas blends. The technique is applicable to the blending of components at percent levels and can be extended to lower concentrations by performing dilutions of a previously prepared base blend....
This guide is intended to cover specifications applicable to MAP transducers. It is also applicable to transducers such as Barometric (Ambient) Absolute Pressure transducers, Manifold Vacuum transducers, and similar pressure transducers used in automotive systems. Although this guide is...
This International Standard specifies minimum requirements for the filling conditions and filling inspection of acetylene cylinders. This International Standard is not applicable to an assembly of cylinders connected by a manifold, e.g. bundles (see ISO 13088).