loading
ASTM F1508-96(2004) - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas and Liquid Services
May 1, 2004 - ASTM International

This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications. Pressure relief valves shall be of the following types and material grades: Type I, Grades A and B; Type II, Grades C and D; and Type III,...

ASTM F1508-96 - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas and Liquid Services
January 1, 1996 - ASTM International

1.1 This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications (excluding boiler safety and hydraulic system relief valves).

ASTM F1508-96(2016)e1 - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas, and Liquid Services
September 1, 2016 - ASTM International

1.1 This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications (excluding boiler safety and hydraulic system relief valves). 1.2 The values stated in inch-pound units are to be regarded as standard....

ASTM F1508-96(2010) - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas and Liquid Services
May 1, 2010 - ASTM International

1.1 This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications (excluding boiler safety and hydraulic system relief valves). 1.2 The values stated in inch-pound units are to be regarded as standard....

ASTM F1508-96(2021) - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas, and Liquid Services
January 1, 2021 - ASTM International

1.1 This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications (excluding boiler safety and hydraulic system relief valves). 1.2 The values stated in inch-pound units are to be regarded as standard....

ASTM F1508 - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas, and Liquid Services
November 10, 1996 - ASTM

This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications (excluding boiler safety and hydraulic system relief valves). The values stated in inch-pound units are to be regarded as standard. No other...

API RP 615 - Valve Selection Guide
August 1, 2016 - API

This Recommended Practice (RP) provides general guidance on valve selection for the hydrocarbon processing industry (HPI), which includes refineries and petrochemical, chemical, and liquefied natural gas (LNG) plants and their various associated processes. Selection guidance is...

ISO 15500-12 - Road Vehicles - Compressed Natural Gas (CNG) Fuel System Components - Part 12: Pressure Relief Valve (PRV)
December 1, 2015 - ISO

This part of ISO 15500 specifies tests and requirements for the pressure relief valve (PRV), a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles using natural...

ISO 12614-7 - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 7: Pressure relief valve
July 1, 2014 - ISO

This part of ISO 12614 specifies tests and requirements for the pressure relief valve (PRV), a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is not applicable to the following: a) fuel...

A-A-59440/15 - VALVE, RELIEF, ANGLE, WATER, OIL, AND GAS (WOG)
January 25, 2019 - NPFC
A description is not available for this item.
DS/EN 13953 - LPG equipment and accessories – Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
December 14, 2020 - DS

This document specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders of water capacity of 0,5 l up to and including 150 l. These PRVs can be either an integral part of a cylinder...

DSF/FPREN 13953 - LPG equipment and accessories – Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
DS

This document specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders of water capacity of 0,5 l up to and including 150 l. These PRVs can be either an integral part of a cylinder...

ISO 12619-9 - Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/ natural gas blends fuel system components - Part 9: Pressure relief valve (PRV)
August 1, 2017 - ISO

This document specifies tests and requirements for the pressure relief valve (PRV), a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system component intended for use on the types of motor vehicles defined in ISO 3833. It is applicable to vehicles using...

BS 341-4 - Transportable gas container valves - Part 4: Pressure relief devices
January 15, 2004 - BSI
A description is not available for this item.
BS 2598-4 - Glass plant, pipeline and fittings - Part 4: Specification for glass plant components
April 30, 1980 - BSI

Essential requirements including dimensions of components such as pipe sections, column sections, column feed pipes, reflux separators and gas pressure relief valves.

MIL-V-22549 - VALVES, ANGLE, RELIEF, FOR GAS AND OXYGEN SERVICE
NPFC
A description is not available for this item.
DS/EN 14071 - LPG equipment and accessories – Pressure relief valves for LPG pressure vessels – Ancillary equipment
May 6, 2019 - DS

This European Standard specifies the design, testing and inspection requirements for pressure relief valve isolating devices, valve manifolds, vent pipes and system assemblies which are, where necessary, used with pressure relief valves for use in static pressure...

Advertisement