loading
ICC I-CODE IFC COMM VL I - I-Codes with Commentaries: IFC – International Fire Code Volume 1
January 1, 2015 - ICC

PREFACE The principal purpose of the Commentary is to provide a basic volume of knowledge and facts relating to building construction as it pertains to the regulations set forth in the 2015International Fire Code. The person who is serious about effectively designing, constructing...

ICC I-CODE IFC COMM VL II - I-Codes with Commentaries: IFC – International Fire Code Volume 2
January 1, 2015 - ICC

PREFACE The principal purpose of the Commentary is to provide a basic volume of knowledge and facts relating to building construction as it pertains to the regulations set forth in the 2015International Fire Code. The person who is serious about effectively designing, constructing...

HOW TO FILE YOUR OWN U.S. - How to File Your Own U.S. Patent Application
January 1, 2014 - ISA
A description is not available for this item.
ASME ANDE-1 - ASME Nondestructive Examination and Quality Control Central Qualification and Certification Program
January 1, 2020 - ASME

(a) This Standard includes both performance-based and prescriptive requirements to be used for an ASME Nondestructive Examination (NDE) and Quality Control (QC) Central Qualification and Certification Program that applies to NDE personnel and QC inspection personnel. (b)...

AND 10050 - BOSSES, STANDARD DIMENSIONS FOR GASKET SEAL STRAIGHT THREAD
October 25, 2018 - NPFC
A description is not available for this item.
ASTM D175-25 - Methods of Testing Electrical Insulating Materials for Voltage Effects at Radio Frequencies (Withdrawn 1928)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM C45-25 - Specification for Quicklime and Hydrated Lime for Cooking of Rags in Paper Manufacture (Withdrawn 1981)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D182-25 - Specification for ASTM Thermometer (Withdrawn 1939)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D200-25 - Specification for Coal-Tar Pitch for Roofing, Damp-Proofing and Waterproofing (Withdrawn 1937)
January 1, 2025 - ASTM International
A description is not available for this item.
ASTM D174-25 - Specification for Burlap Saturated with Bituminous Substances for Use in Waterproofing (Withdrawn 1938)
January 1, 2025 - ASTM International
A description is not available for this item.
AND 10104 - TUBING, STEEL, CORROSION-RESISTANT, ROUND, STANDARD DIMENSIONS FOR
May 6, 1994 - NPFC
A description is not available for this item.
AND 10367 - TOLERANCES-ALLOY STEEL SHEET AND STRIP
January 10, 1994 - NPFC
A description is not available for this item.
AND 20006 - DRIVE-TYPE XVI ENGINE ACCESSORY
May 22, 1989 - NPFC
A description is not available for this item.
Advertisement