This specification covers vulcanized rubber gasket material of 35 durometer hardness for use in airports, airtight and watertight doors, and hatches (see 6.1).
This specification establishes the requirements for synthetic rubber materials for gaskets of 50 durometer hardness (maximum).
This specification covers requirements for nonmetallic, non-asbestos gasketing materials used in products manufactured by the Company. Rubber gasket materials are also specified in Engine Material Specification (EMS) D15-5010. Restricted Chemical Substances...
1.1 This classification system2 provides a means for specifying or describing pertinent properties of commercial nonmetallic gasket materials. Materials composed of asbestos, cork, cellulose, and other organic or inorganic materials in combination with various binders or...
This classification covers a means for specifying or describing pertinent properties of commercial laminate composite gasket materials (LCGM). These structures are composed of two or more chemically different layers of material. These materials may be organic or...
1.1 This classification covers a means for specifying or describing pertinent properties of commercial laminate composite gasket materials (LCGM). These structures are composed of two or more chemically different layers of material. These materials may be organic or...
1.1 This classification system provides a means for specifying or describing pertinent properties of commercial nonmetallic gasket materials. Materials composed of asbestos, cork, cellulose, and other organic or inorganic materials in combination with various binders or...
1.1 This classification system² provides a means for specifying or describing pertinent properties of commercial nonmetallic gasket materials. Materials composed of asbestos, cork, cellulose, and other organic or inorganic materials in combination with various binders or...
1.1 This classification system provides a means for specifying or describing pertinent properties of commercial nonmetallic gasket materials. Materials composed of asbestos, cork, cellulose, and other organic or inorganic materials in combination with various binders or...