This Practice provides the detailed purchase descriptions for bronze and iron gate valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for bronze and iron gate...
Mathematicians have devised different chaotic systems that are modeled by integer or fractional-order differential equations, and whose mathematical models can generate chaos or hyperchaos. The numerical methods to simulate those integer and fractional-order chaotic systems are quite different and...
This Standard provides requirements, recommendations, and guidance for understanding the potential risks to biomass supply chains, including the following risk categories and associated risk factors: a) supplier risk (including credit-worthiness/pr
This document specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, - corresponding to nominal pipe sizes NPS...
IEC 61169-1-4:2020 provides test methods for the voltage standing wave ratio, return loss and reflection coefficient of RF connectors, including frequency domain method, time domain method, and gating. This document is applicable to cable RF connectors, microstrip RF connectors and RF...
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
This part of IEC 60335 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers the hazards...
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
5.1 Gate Function Load Test-This test verifies that the gate can be opened (with the gate locking mechanism in the unlocked position) and that the gate can not be opened (with the gate locking mechanism in the locked position) while loaded with Function Test Force...
Following a number of high-visibility collisions between aircraft on the airport surface, overall taxi operations have been brought under greater scrutiny. In addition, observation of taxi operations and the results of associated research programs have revealed that the efficiency of taxi...
This part of IEC 62566 provides requirements for achieving highly reliable HDL-Programmed Devices (HPDs), for use in I&C systems of nuclear power plants performing functions of safety category B or C as defined by IEC 61226. The programming of HPDs relies on Hardware Description Languages (HDL) and...
Understand the nuances of programming traditional quantum computers and solve the challenges of the future while building and executing quantum programs on IBM Quantum hardware and simulatorsKey Features* Work your way up from writing a simple quantum program to programming complex quantum...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
4.1 This test method is nondestructive and is commonly used for material characterization and development, design data generation, and quality control purposes. The test assumes that the properties of the specimen are perfectly isotropic, which may not be true for some refractory materials. The...
This instruction applies to all staff engaged in the maintenance and testing of all GSM-R FTS Sub Systems (Dicora) in operational building. For the purposes of this instruction an operating centre includes: - • Operational Control Offices • Electrical Control Offices • Signalling/Operating