This document specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. This document applies to hobs for spur and helical gears. It applies to solid...
This document specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. This document applies to hobs for spur and helical gears. It applies to solid...
This standard provides specifications for nomenclature, dimensions, tolerances, and inspection for gear hobs for modules 0.63 to 40 mm. It establishes a basis for understanding the use and manufacture of these tools. Application This standard applies to single and multiple-thread...
Several innovations have been introduced to the gear manufacturing industry in the past few years. In the case of gear hobbing, dry cutting technology and the ability to do it with powder-metallurgical
Discusses the design advances of disposable gear cutting tools, specifically those which have produced the non-resharpenable Wafer hob, the application of the tools, and the benefits derived from applying these tools in gear manufacturing. The concurrent development of...
Contemporary Gear Hobbing - Tools and Process Strategies By: Claus Kobialka Gear manufacturing without coolant lubrication is getting more and more important. Modern hobbing machines are designed to cope with dry hobbing. In the last years, carbide hobs...
Dimensional and accuracy requirements for non-topping single start right handed and left handed hobs used in the manufacture of spur and helical gears in accordance with BS 436-2. Dimensional requirements apply to monobloc hobs only, however the accuracy requirements may be...
Permissible errors of grade AA hobs for cutting gears 3 to 14 d.p. and 0.2 to 1 inch axial pitch. Basic dimensions for hobs, hob arbor, keyways. Marking, ordering.
Design and required accuracy limits of machines, with or without creep gear, for production of high grade gears for turbines and similar drives. Grade A for heavy loads and high speeds, grade B for normal loads and speeds. Accuracy limits also for: feed screw , main indexing worm,...
Dimensions, permissible errors for four grades AA, A, B and D. Parallel hob arbor diameters, dimensions of hobs for taper arbors.
Form, dimensions, accuracy of ranges of gear hobs, rotary form-relieved gear cutters, pinion type gear cutters for fine pitch gears to BS 978:Parts 1 and 2.