loading
DS/EN ISO 10441 - Petroleum, petrochemical and natural gas industries - Flexible couplings for mechanical power transmission - Special-purpose applications
June 14, 2007 - DS

1.1 This standard specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines in special purpose applications in the petroleum, petrochemical, and natural gas industries. Such applications will typically be in large and/or high speed machines,...

ISO 10441 - Petroleum, petrochemical and natural gas industries - Flexible couplings for mechanical power transmission - Special-purpose applications
March 15, 2007 - ISO

This International Standard specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines for service in special purpose applications in the petroleum and natural gas industries. Such applications will typically be in large and/or high speed...

Advertisement