This Practice describes the requirements for carbon steel globe valves. Purpose This Practice provides requirements for suppliers providing carbon steel globe valves included in PIP Piping Line Class Material Specifications.
This Practice provides the detailed purchase descriptions for stainless steel globe valve lag numbers included in PIP Piping Material Specifications and used along with PIP PNSMOUO for the procurement of valves. This Practice also provides a cross reference for stainless steel...
This Practice provides requirements for suppliers providing carbon steel globe valves included in PIP Pipeline Systems Line Class Material Specifications.
This Practice provides the detailed purchase descriptions for bronze and iron globe valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for bronze and iron...
This Practice provides the detailed purchase descriptions for nickel and nickel alloy globe valve tag numbers included in PIP Piping Material Specifications and used along with PIP PNSM0110 for the procurement of valves. This Practice also provides a cross reference for nickel...
This Practice describes, in table format, the standard terms used in the drop down menus of the PIP globe valve data sheet appended to this Practice. Purpose This Practice provides a data sheet and standard terms used for specifying globe valves.
This standard specifies requirements for the design, functional characteristics and manufacture of globe valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature
This European Standard specifies the requirements for cast iron globe valves in straight, angle or oblique pattern (see EN 736 2) with flanged or threaded end connections. This European Standard is applicable to cast iron globe valves mainly used for industrial and...
This Practice describes the requirements for low and intermediate alloy steel globe valves. Purpose This Practice provides requirements for suppliers providing low and intermediate alloy steel globe valves included in PIP Piping Line Class Material Specifications.
ISO 18139:2017 specifies design, manufacture and test method requirements for cryogenic globe valves for excellent quality leakage stability for use in a very low temperature environment (−50�C to −196�C).
This document specifies design, manufacture and test method requirements for cryogenic globe valves for excellent quality leakage stability for use in a very low temperature environment (−50°C to −196°C).
This API standard specifies the requirements for a heavy-duty series of bolted bonnet steel globe valves for petroleum refinery and related applications where corrosion, erosion, and other service conditions would indicate a need for heavy wall sections and large stem diameters. This...
Carbon steel globe, globe stop and check valves and lift type check valves with hard metal, nickel alloy or stainless steel facings. Covers PN 16, PN 25 and PN 40 valves having flanged ends and Classes 150, 300 and 600 with butt-weld ends and flanged ends in the...
Specifies pressure/temperature