PERSPECTIVE This report documents a study of earthquake design criteria for the eastern Gulf of Alaska. This study backgrounded a portion of the development of the Ninth Edition of API RP 2A's Section 2.10 earthquake design guideline effective ground acceleration and response spectra. This...
This SAE Recommended Practice describes a laboratory test procedure for measuring the composite loss factor and bending stiffness properties of a system consisting of a damping material bonded to a vibrating bar which is excited at the center. The bar could be a steel, aluminum,...
This European Standard specifies the dimensions, tolerances and physical constants of ground round steel bars used in aerospace construction.
1.1 This test method permits detection within 16 days of the potential for deleterious alkali-silica reaction of combinations of cementitious materials and aggregate in mortar bars. The cementitious materials are composed of various proportions of hydraulic cement, pozzolans and slag cement....
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001-Unalloyed grade, 1.1.2 R60802-Zirconium-Tin
4.1 This test method provides a means for evaluating the ability of pozzolans and ground granulated blast-furnace slag to control deleterious internal expansion due to alkali-silica reaction when used with an aggregate intended for use in concrete. It is based on the Accelerated Test Method...
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7
This specification covers standard specification for alloy steel bars, suitable for surface hardening by nitriding, designated as Classes A, B, C, and D. Class A and Class D bars are general-purpose bars; Class B bars are free-machining bars; Class C bars...
This specification covers a titanium alloy in the form of bars and rods 1.00 inch (25.4 mm) and under in nominal diameter.
This specification covers the requirements for wrought titanium-6aluminum-4
4.1 This test method provides a means for evaluating the ability of pozzolans and ground granulated blast-furnace slag to control deleterious internal expansion due to alkali-silica reaction when used with an aggregate intended for use in concrete. It is based on the Accelerated Test Method...
1.1 This test method covers several ground penetrating radar (GPR) evaluation procedures that can be used to evaluate the condition of concrete bridge decks overlaid with asphaltic concrete wearing surfaces. These procedures can also be used for bridge decks overlaid with portland cement...
ISO 9667:2017 specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial transport category aircraft tow bar designed or built after publication of ISO 9667:2017. The purpose of ISO...
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed, cold-worked, or hot-worked titanium-6aluminum-7
This document specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial transport category aircraft tow bar designed or built after publication of this document. The purpose of this...
1.1 This test method provides dc permeameter tests for the basic magnetic properties of soft magnetic materials in the form of bars, rods, wire, or strip specimens which may be cut, machined, or ground from cast, compacted, sintered, forged, extruded, rolled, or other fabricated...