PERSPECTIVE This report documents a study of earthquake design criteria for the eastern Gulf of Alaska. This study backgrounded a portion of the development of the Ninth Edition of API RP 2A's Section 2.10 earthquake design guideline effective ground acceleration and response spectra. This...
This standards publication applies to ground rod electrodes and ground rod electrode couplings that function in accordance with the National Electrical CodeĀ® (NFPA 70-2014) and/or the National Electrical Safety Code (ANSI C2-2012). Included are materials, construction,...
This specification covers nickel-chromium-iron
1.1 This test method covers the measurement of the penetration rate of the dynamic cone penetrometer with an 8 kg [17.6 lb] hammer (8 kg [17.6 lb] DCP) through undisturbed soil or compacted materials, or both. The penetration rate may be related to in situ strength such as an estimated in situ CBR...
This standard covers zinc-coated ferrous ground rods used in overhead or underground line construction, or both.
1.1 This specification covers four grades of wrought zirconium and zirconium alloy bars, rod, and wire as follows: 1.1.1 R60001-Unalloyed grade, 1.1.2 R60802-Zirconium-Tin
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15
1.1 This specification covers finished sintered and ground (U, Pu)O2 pellets for use in light water reactors. It applies to (U, Pu)O2 pellets containing a plutonium mass fraction up to 15?% (that is, mass of Pu divided by the sum of masses U, Pu, and Am yielding 0.15 or less). 1.2 Pellets...
This specification covers a titanium alloy in the form of bars and rods 1.00 inch (25.4 mm) and under in nominal diameter.
This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied. Other materials are not prohibited from being used provided that their physical characteristics and durability under conditions of usage are at...
1.1 This test method provides dc permeameter tests for the basic magnetic properties of soft magnetic materials in the form of bars, rods, wire, or strip specimens which may be cut, machined, or ground from cast, compacted, sintered, forged, extruded, rolled, or other fabricated...
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. Pipe design based on its major axis shall be designated as horizontal and vertical elliptical pipe. The reinforced...
This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. Pipe design based on its major axis shall be designated as horizontal and vertical elliptical pipe. The reinforced...
1.1 This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)3 rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods 5/16 to 3/4 in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, solution...
1.1 This guide provides procedures for the installation of DWV piping in buildings that are built where soil conditions require the use of pier or piling supported grade beam construction or in filled ground where the soil compaction is less than 95 %. These procedures are intended to ensure...
1.1 This specification covers hot- or cold-worked hafnium rod and wire. 1.2 This specification contains two material grades, one specifically for nuclear applications (Grade R1) and one for commercial alloying applications (Grade R3). 1.3 The products covered include the following: 1.3.1...