Scope is unavailable.
029300-000000-000000
004670-000000-000000
1.1 This specification covers the in-service inspection and electrical testing of temporary protective grounding jumper assemblies which have been used by electrical workers in the field. 1.2 This specification discusses methods for testing grounding jumper assemblies, which consist...
013630-000000-000000
1.1 This guide is intended to identify and define the minimum requirements for the best practices in the design, installation, and application of Type C portable tanks in marine liquefied natural gas (LNG) fuel tank service used on LNG-fueled vessels. 1.2 This guide comprises the necessary guidance...
1.1 These specifications cover the equipment making up the temporary grounding system used on de-energized electric power lines, electric supply stations, and equipment. 1.2 It is common practice for the users of protective grounding equipment to prepare complete instructions and...
3.1 This specification provides designers and manufacturers of electric propulsion for light sport aircraft design references and criteria to use in designing and manufacturing EPUs. 3.2 Declaration of compliance is based on testing and documentation during the design, ground testing and flight...
This specification establishes the performance requirements for surge suppressors used on shipboard ac power circuits that may consist of a single circuit element or may be a hybrid device using several suppression devices. The surge suppressor shall be a protective device for limiting voltage...
3.1 Metals are electroplated on magnesium for various purposes: solderability, RF grounding, hermetic sealing, wear resistance, corrosion resistance, appearance, and electrical conductivity, for example. Because magnesium is covered with a naturally occurring oxide film, usual procedures for...
00498b-000000-000000
088010-000000-000000
This specification covers the standard requirements for wrought zirconium and zirconium alloy seamless and welded tubes for nuclear applications except for nuclear fuel cladding. Five grades of reactor grade zirconium and zirconium alloys with R60001, R60802, R60804, R60901, and R60904 UNS number...
This focused set of TIA Standards enables the planning and installation of a structured data/phone cabling system for data centers and computer rooms. The topology specified in this set is intended to be applicable to any size data center, including single tenant enterprise data centers and...
AS81714 covers Terminal Junction System (TJS) components which are used for interconnection of wiring and incorporation of passive components (see 6.1 ). These environment resistant components have in common the use of crimp type external pin contacts in accordance with AS39029/1 for Series I or...
This guide covers the design, performance, use, testing, and installation of temporary protective grounding (TPG) systems, including the connection points, as used in permanent and mobile substations. Purpose This guide suggests good practices, technical information, and safety criteria to...
Learn the theory behind grounding systems and bonding equipotential connections from a worldwide expert. Through mathematical analysis, comprehensive explanations, and detailed figures, Analysis of Grounding and Bonding Systems explains the theory and the reasons behind basic...