1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features (see Fig. 1). FIG. 1 Accessories for Gypsum Wallboard and Gypsum...
Requirements and preferred sizes for prefabricated non-load bearing partition panel manufactured in gypsum wallboards separated by a core formation. Surfaces of the panels have either a plaster finish or a special finish or are suitable for direct decoration. Appendices describe...
1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features (see Fig. 1). FIG. 1 Accessories for Gypsum Wallboard and Gypsum...
This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features. The values stated in inch-pound units are to be regarded as standard. The values given in...
(Footnote *) This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. NOTE 1 - Specification C 840 contains application procedures for gypsum wallboard. The values...
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1-Specification C 840 contains application procedures for gypsum wallboard. 1.2 The values stated in...
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1--Specification C840 contains application procedures for gypsum wallboard. 1.2 The values stated in...
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1--Specification C840 contains application procedures for gypsum wallboard. 1.2 The values stated in...
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1-Specification C 840 contains application procedures for gypsum wallboard. 1.2 The values stated in...
1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features (see Fig. 1). 1.2 The values stated in inch-pound units are to be regarded as standard....
1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features (see Fig. 1). 1.2 The values stated in inch-pound units are to be regarded as standard....
This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. NOTE 1 - Specification C 840 contains application procedures for gypsum wallboard. The values are stated in SI...
1.1 This specification covers gypsum wallboard which is designed to be used for walls, ceilings, or partitions and affords a surface suitable to receive decoration. Note 1-Specification C 840 contains application procedures for gypsum wallboard. 1.2 The values are stated...
1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features (see Fig. 1). 1.2 The values stated in inch-pound units are to be regarded as standard....
1.1 This specification includes properties and covers minimum performance standards for adhesives intended to bond the back surface paper of gypsum wallboard to wood framing members. 1.2 This specification also covers test requirements and test methods for the adhesive used for the...
1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features (see Fig. 1). 1.2 The values stated in inch-pound units are to be regarded as standard....
1.1 This specification covers accessories used in conjunction with assemblies of gypsum wallboard and gypsum veneer base to protect edges and corners and to provide architectural features (see Fig. 1). 1.2 The values stated in inch-pound units are to be regarded as standard....