4.1 Using best practices for SGPE ensures that decisions made will be based on scientific principles, and the outputs obtained will be more objective than those evaluation sessions conducted without this planning, structure, focus, and best practices. These small group evaluations contrast with...
This document specifies the conformance testing and marking requirements for hand torque tools used for controlled tightening of screws and nuts. It also specifies the minimum requirements for declaration of conformance for hand torque tools. This document applies to...
1.1 This guide is intended as an information aid to painting inspectors in carrying out the task efficiently. It includes the key elements of surface preparation, coatings application, and final approval for both field and shop work. The items should be selected that are pertinent to a specific...
ISO 6789-1:2017 specifies the conformance testing and marking requirements for hand torque tools used for controlled tightening of screws and nuts. It also specifies the minimum requirements for declaration of conformance for hand torque tools. ISO 6789-1:2017 applies to...
4.1 This test method is suitable for setting specifications on benzene and for use as an internal quality control tool where benzene is either produced or used in a manufacturing process. 4.2 This test method was found applicable for determining thiophene in refined benzene conforming...
4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...
Learn best practices for testing with Jira and model industry workflows that can be used during the software development lifecycle Key Features * Integrate Jira with test management tools such as Zephyr, Test Management, and SynapseRT * Understand test case management, traceability, and test...
1.1 This practice details the collection of active soil gas samples using a variety of sample collection techniques with tooling associated with direct push drilling (DP) or manual-driven hand-sampling equipment, for the express purpose of conducting soil gas surveys. 1.2 This...
Explore various dependency injection methods in Go such as monkey patching, constructor injection, and method injection Key Features *Learn to evaluate Code UX and make it better *Explore SOLID principles and understand how they relate to dependency injection *Use Google's wire framework to...
3.1 Compliance with this guide should confirm known and acceptable quality of hand-held insulating live-line tools manufactured using fiberglass meeting Specification F711. The guidance herein is to be considered as a minimum requirement. 3.2 The user of this type of protective...
3.1 Compliance with this guide should confirm known and acceptable quality of hand-held insulating live-line tools manufactured using fiberglass meeting Specification F711. The guidance herein is to be considered as a minimum requirement. 3.2 The user of this type of protective...
Learn Java programming concepts to design automation testing frameworks Key Features *Learn to use Java program logic in application testing *Understand various test-driven development concepts with Java tools *Master Java with lots of programming examples Book Description Java is one of the...
A hands-on guide with a minimalist and flexible approach that enables quick learning and rapid delivery of cloud-ready enterprise applications with Angular 6 About This Book • Explore tools and techniques to push your web app to the next level • Master Angular app design and...
Protect your organization's security at all levels by introducing the latest strategies for securing DevOps Key Features *Integrate security at each layer of the DevOps pipeline *Discover security practices to protect your cloud services by detecting fraud and intrusion *Explore solutions to...
"Learn Java programming concepts to design automation testing frameworks Key Features* Learn to use Java program logic in application testing *Understand various test-driven development concepts with Java tools *Master Java with lots of programming examples Book Description Java is one of...
4.1 Using best practices for SGPE ensures that decisions made will be based on scientific principles, and the outputs obtained will be more objective than those evaluation sessions conducted without this planning, structure, focus, and best practices. These small group evaluations contrast with...
Develop rich and scalable web applications with Node.js, Express.js, and MongoDB About This Book • Learn the advanced features of Aurelia to build responsive web applications • Write clean, modular, and testable code that will be easy to maintain and evolve • Harness the power of JavaScript on the...
Explore the high-in demand core DevOps strategies with powerful DevOps tools such as Ansible, Jenkins, and Chef About This Book • Get acquainted with methodologies and tools of the DevOps framework • Perform continuous integration, delivery, deployment, and monitoring using DevOps...