- Trained on our vast library of engineering resources.
loading
AS22520/35 - CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION; IN-SERVICE INSPECTION GAGES FOR AS22520/34 CRIMP TOOLS
December 27, 2021 - SAE International
A description is not available for this item.
AS22520/42A - CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION; IN-SERVICE INSPECTION GAGE FOR AS22520/41 CRIMP TOOLS
December 27, 2021 - SAE International
A description is not available for this item.
AS22520/2B - CRIMPING TOOLS, TYPE 1, TERMINAL, HAND, WIRE TERMINATION FOR WIRE BARREL SIZES 20 THROUGH 28
February 14, 2023 - SAE International
A description is not available for this item.
ASTM F1505-07 - Standard Specification for Insulated and Insulating Hand Tools
February 15, 2007 - ASTM International

1.1 This specification covers the testing of insulated and insulating hand tools used for working on, or in close proximity to, energized electrical apparatus or conductors operating at maximum voltage of 1000 V ac or 1500 V dc. 1.2 The use and maintenance of these tools are...

UL 62841-3-9 - Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-9: Particular Requirements for Transportable Mitre Saws
November 30, 2021 - ULSE

628410-000030-000090 1 Scope This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable mitre saws intended to be used with a toothed saw blade for cutting wood and analogous materials, plastics and nonferrous metals except magnesium with a saw...

AS22520/18A - CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION; IN-SERVICE INSPECTION GAGES FOR AS22520/17 CRIMP TOOLS
October 6, 2021 - SAE International
A description is not available for this item.
CEI EN 60900 - Live working - Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
December 1, 2015 - CEI

This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. The products designed and manufactured according to this standard contribute to the safety of the users...

IEC 62841-2-6 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-6: Particular requirements for hand-held hammers
July 1, 2020 - IEC

This part of IEC 62841 applies to hand-held hammers. Tools covered by this document include percussion hammers and rotary hammers, including rotary hammers with the capability to rotate only with the percussion system disengaged (drill only mode). This document does not apply to...

IEC 62841-3-1 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-1: Particular requirements for transportable table saws
March 1, 2021 - IEC

This part of IEC 62841 applies to transportable table saws with - a toothed single blade; or - stacked blades that cut a single groove or slot; or - a moulding head cutter intended for cutting wood and analogous materials, plastics and nonferrous metals except magnesium with a saw blade diameter...

BS EN IEC 60900 - Live working - Hand tools for use up to 1 000 V AC and 1 500 V DC
August 31, 2018 - BSI
A description is not available for this item.
AS6228A - Safety Requirements for Procurement, Maintenance, and Use of Handheld Powered Tools
July 12, 2023 - SAE International

This SAE Aerospace Standard (AS) covers the requirements and technical guidance for evaluation of life-cycle cost, productivity, and safety/health factors related to power hand tool selection. It applies approaches to selection of quieter and lower vibration handheld powered...

AS22520/46A - CRIMPING TOOLS, TYPE 1, TERMINAL, HAND, WIRE TERMINATINO FOR MINIATURE CO-AXIAL AND TRI-AXIAL INNER CONTACTS
January 13, 2023 - SAE International
A description is not available for this item.
ESD STM13.1 - Electrical Soldering/Desoldering Hand Tools
January 1, 2000 - ESD
A description is not available for this item.
UL 62841-3-7 - Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-7: Particular Requirements for Transportable Wall Saws
February 18, 2021 - ULSE

628410-000030-000070 1 Scope This clause of Part 1 is applicable, except as follows: Replacement of the third paragraph: The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. Addition: This document applies to transportable...

CSA C22.2 NO 62841-3-7 - Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery — Safety — Part 3-7: Particular requirements for transportable wall saws
January 1, 2021 - CSA

The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a. c. tools. This document applies to transportable wall saws guided by a track guiding system intended for dry cutting or to be connected to a liquid system for cutting concrete,...

UL 62841-2-3 - Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 2-3: Particular Requirements for Hand-Held Grinders, Disc-Type Polishers and Disc-Type Sanders
July 12, 2021 - ULSE

628410-000020-000030 1 Scope This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to hand-held grinders , disc-type polishers and disc-type sanders , including angle, straight and vertical tools, intended for use on various materials except...

AS22520/17A - CRIMPING TOOLS, TERMINAL, HAND, WIRE TERMINATION; FOR CRIMP TYPE REMOVABLE CONTACTS, ELECTRIC CONNECTORS
November 9, 2021 - SAE International
A description is not available for this item.
Advertisement