1.1 This specification covers the testing of insulated and insulating hand tools used for working on, or in close proximity to, energized electrical apparatus or conductors operating at maximum voltage of 1000 V ac or 1500 V dc. 1.2 The use and maintenance of these tools are...
628410-000030-000090
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. The products designed and manufactured according to this standard contribute to the safety of the users...
This part of IEC 62841 applies to hand-held hammers. Tools covered by this document include percussion hammers and rotary hammers, including rotary hammers with the capability to rotate only with the percussion system disengaged (drill only mode). This document does not apply to...
This part of IEC 62841 applies to transportable table saws with - a toothed single blade; or - stacked blades that cut a single groove or slot; or - a moulding head cutter intended for cutting wood and analogous materials, plastics and nonferrous metals except magnesium with a saw blade diameter...
This SAE Aerospace Standard (AS) covers the requirements and technical guidance for evaluation of life-cycle cost, productivity, and safety/health factors related to power hand tool selection. It applies approaches to selection of quieter and lower vibration handheld powered...
628410-000030-000070
The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a. c. tools. This document applies to transportable wall saws guided by a track guiding system intended for dry cutting or to be connected to a liquid system for cutting concrete,...
628410-000020-000030