4.1 Application of this guide will provide information on the acute toxicity of water-miscible metalworking fluids and will assist the user in evaluating the potential health hazards of the fluid and developing appropriate work practices. A water-miscible metalworking fluid is a concentrate...
3.1 The objective of this guide is to provide near-miss reporting guidance for maritime vessels to promote standardization of near-miss reporting which will allow for better use of the data industrywide. 3.2 Importance of Near-Miss Reporting: 3.2.1 Most accidents/incidents are preceded by a chain...
00498b-000000-000000
088010-000000-000000
012380-000000-000000
025830-000000-000000
025830-000000-000000
1.1 General: 1.1.1 This specification presents baseline performance requirements and additional optional capabilities for stationary point chemical vapor detectors (SPCVD) designed for continuous, 24 h a day 7 days a week, monitoring of public, non-industrial facilities. This specification is one...
1.1 Existing guidance on the management of investigation-derive
1212030-000000-00000
1.1 Purpose: 1.1.1 The purpose of this test method, as a part of a suite of radio communication test methods, is to quantitatively evaluate a teleoperated robot's (see Terminology E2521) capability to perform maneuvering and inspection tasks in a non-line-of-sight environment. 1.1.2 Robots...
This part of IEC 62368 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to transfer DC power from a power sourcing equipment (PSE) to a powered device (PD). The power...
This document applies to the DC EV supply equipment for charging electric road vehicles with a rated supply voltage of up to 480 V AC or up to 600 V DC, with rated output voltage not exceeding 120 V DC and output currents not exceeding 100 A DC. This document provides the requirements for the DC EV...
This document specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings including the basic safety requirements in regard to their electromagnetic environment. These levels...
This document specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings including the basic safety requirements in regard to their electromagnetic environment. These levels...