This specification covers wrought carbon steel sleeve type pipe couplings suitable for joining carbon steel pipes. Couplings are furnished in two types as follows: Type I couplings are intended for use on all schedules of pipe in which the pipe wall thickness does...
1.1 This specification covers the highest quality of round and shaped chromium-silicon and chromium-silicon-van
The specification covers seamless and straight-seam welded ferritic/austenitic steel pipe for general corrosive service, with particular emphasis on resistance to stress corrosion cracking. The pipe shall be made by the seamless or an automatic welding process, with no addition...
This guide specifies standard specification for heavy-wall carbon and alloy steel pipe made from turned and bored forgings and is intended for high-temperature service. Heat and product analysis shall be conducted on several grades of ferritic steels, wherein the...
1.1 This specification covers a group of common requirements that shall apply to steel flanges, forged fittings, valves, and parts for piping applications under any of the following individual product specifications: Title of Specification ASTM Designation Forgings, Carbon Steel, for...
This specification covers standards for forged carbon steel piping components, that is, flanges, fittings, valves, and similar parts, for use in pressure systems at ambient and higher-temperature service conditions. Materials shall be subjected to heat treatment (annealing,...
This specification covers forged or rolled alloy and stainless steel pipe flanges, forged fittings, and valves and parts for high-temperature service. After hot working, forgings shall be cooled to a specific temperature prior to heat treatment, which shall be performed in...
1.1 This specification covers warping heads used with windlass, winch, and capstan drive units to pull rope on board ships. Warping heads are primarily for use with fiber rope, natural, or synthetic. 1.2 Warping heads with external ribs or whelps on the barrel, notched flanges, attached storage...
1.1 This specification covers the requirements for zinc anodes in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. 1.2 The anodes are primarily intended to reduce corrosion of surface ship and submarine hulls, steel and aluminum...
1.1 This specification covers molded expanded perlite block, fittings, and pipe thermal insulation intended for use on surfaces with temperatures between 80 to 1200°F (27 to 649°C). 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
This specification covers UNS N08925, N08354, and N08926 alloy seamless, cold-worked or hot-finished pipes and tubes for use in general corrosive service. The materials should be supplied in solution-treated condition, heat treated and quenched in water or rapidly cooled by other means. The...