This standard specifies the installation holes for self-locking, helical coil, screw thread inserts for aerospace applications.
This standard specifies the assembly procedure (tools and inspection) for self-locking, helical coil, screw thread inserts defined by EN standards, for aerospace applications.
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH1801 (NI P96HT), silver plated, for aerospace applications. Maximum test temperature: 550 °C.
1.1 This practice covers the structural design of corrugated steel pipe and pipe-arches, ribbed and composite ribbed steel pipe, ribbed pipe with metallic-coated inserts, closed rib steel pipe, composite corrugated steel pipe, and steel structural plate pipe, pipe-arches, and underpasses for...
This specification defines the requirements for corrosion resistant steel helical coil metric series screw thread inserts made from formed wire, the inner surfaces of which, after assembly, provide internal threads of the diameter and pitch specified on the drawing.
Dieses Dokument gilt für Gewindeeinsätze zur Herstellung harter, verschleißfester und austauschbarer Schraubverbindungen in metallischen und nichtmetallischen Werkstoffen sowie zur Erneuerung abgenutzter oder beschädigter Gewinde. Sie sind sowohl für Verbindungen mit Schrauben mit Metrischem...
This specification covers closely-wound helical coil, screw thread inserts made from a corrosion resistant steel formed wire of the type identified under the Unified Numbering System as UNS N30400. The inner surface of the insert coil, after assembly into a screw thread tapped...
1.1 This practice covers the structural design of corrugated steel pipe and pipe-arches, ribbed and composite ribbed steel pipe, ribbed pipe with metallic-coated inserts, closed rib steel pipe, composite corrugated steel pipe, and steel structural plate pipe, pipe-arches, and underpasses for...