This SAE Metric Aerospace Standard defines the requirements for corrosion resistant steel helical coil metric series screw thread inserts made from formed wire, the inner surfaces of which, after assembly, provide internal threads of the diameter and pitch specified on the drawing.
This practice covers the structural design of corrugated steel pipe and pipe-arches, ribbed and composite ribbed steel pipe, ribbed pipe with metallic-coated inserts, closed rib steel pipe, composite corrugated steel pipe, and steel structural plate pipe, pipe-arches, and underpasses for use...
1.1 This practice covers the structural design of corrugated steel pipe and pipe-arches, ribbed and composite ribbed steel pipe, ribbed pipe with metallic-coated inserts, closed rib steel pipe, composite corrugated steel pipe, and steel structural plate pipe, pipe-arches, and underpasses for...
This SAE Aerospace Standard (AS) covers helical coil stud locking screw thread inserts made from formed wire in which the inner surface of the coil, after assembly provides threads of standard Unified 60° form as specified on the assembly drawing. This document also covers the...
This SAE Aerospace Standard (AS) describes taps, thread plug gages, inserting tools, expanding tools, offset and staking tools, tang break-off tools, extracting tools and thread repair kits.
This document specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. This document applies to hobs for spur and helical gears. It applies to solid (monobloc) and...
This document specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. This document applies to hobs for spur and helical gears. It applies to solid (monobloc) and...
This specification covers the standard requirements for corrugated, metallic-coated steel pipes intended for use in sewers, storm water drainage, underdrains, culverts construction, and similar other uses. These pipes are not normally used for the conveyance of sanitary or industrial wastes. This...
This Standard delineates the dimensional data for the inch series helical coil screw thread inserts and the threaded holes into which they are installed. Both free-running and screw-locking types having unified fine and unified coarse thread series from size #1 through 1½ in. are...
This SAE Aerospace Standard (AS) covers helical coil locking screw thread inserts made from formed wire in which the inner surface of the coil, after assembly, provides threads of standard Unified 60° form as specified on the assembly drawing. This document also covers the performance...