Section Abstracts This standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminating equipment (DCE) employing serial binary data interchange with control information exchanged on separate control circuits. It defines: Section 2 Normative...
5.1 This guide applies to commonly used surface geophysical methods for those applications listed in Table 1. The rating system used in Table 1 is based upon the ability of each method to produce results under average field conditions when compared to other methods applied to the same application....
4.1 The objective of this practice is to provide ergonomic design criteria for maritime vessels and structures to ensure that maritime systems and equipment are designed in compliance with requirements for human performance, human workload, health and safety, survivability, and habitability. 4.2...
1.1 This test method covers procedures for determining the thickness of concrete slabs, pavements, bridge decks, walls, or other plate-like structure using the impact-echo method. 1.2 The following two procedures are covered in this test method: 1.2.1 Procedure A: P-Wave Speed...
This SAE Aerospace Information Report (AIR5271) covers the basic attributes of a second-generation robust, reliable high-density fiber optic interconnect system for aerospace applications. The intent is to take advantage of recent commercial developments in materials, components and...
SpaceFibre is a very high-speed serial link and network technology, designed specifically for use on board spacecraft. SpaceFibre is able to operate over fibre-optic and electrical cable and supports data rates of up to 5 Gbit/s (6,25 Gbit/s data signalling rate). It...
618000-000050-000020