This Standard contains requirements for cabinet hardware and includes hinges, knobs, pulls, catches, shelf rests, standards and brackets, drawer slides, rotating shelves and track with guides for sliding panels. Included are performance tests covering operational, cyclical, strength, and...
This specification covers the construction of furniture doors for use where invoked by other marine furniture specifications. This specification applies to all furniture doors for marine furniture, in items requiring hinged doors. The values stated in inch-pound units are to be regarded as...
1.1 This specification covers the construction of furniture doors for use where invoked by other marine furniture specifications. 1.2 This specification applies to all furniture doors for marine furniture, in items requiring hinged doors. 1.3 The values stated in inch-pound units are to be...
This specification provides design and construction criteria for double and single fire and foam station cabinets. These cabinets are classified as Type I (single cabinet) and Type II (double cabinets). Type I cabinets are further subdivided into two grades: Grade 1 which has a right-hand door and...
This practice covers the precautions that should be taken to obtain high-quality galvanized coatings. Assemblies should consist of elements of similar chemistry and surface condition. Whenever different analyses of steel or different surfaces of steel are united in an assembly the galvanized finish...
This European Standard defines terms and specifies the general design characteristics of ladders. It applies to portable ladders. It does not apply to ladders designed for specific professional use such as fire brigade ladders, roof ladders and mobile ladders. NOTE 1 - For multiple hinge...
4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...
This specification covers youth-resistant firearms containers (YRFCs), which are lockable containers that completely contain firearm(s) to prevent unauthorized access to firearm(s). Removal of the contents of the YRFC shall be prevented, except by use of a qualified lock or other unique qualified...
4.1 A major concern for detention and correctional administrative officials is the reliable operation of hinges used in their facilities. These test methods aid in assigning a level of physical security and performance to hinges for swinging door assemblies. 4.2 These test methods...
4.1 The purpose of this specification is to establish a recognized standard of quality for rigid poly vinyl chloride (PVC) exterior profiles for use in assembling agricultural, commercial, and residential fencing and railing. The term "PVC fence" refers to complete fencing and railings systems in...
1.1 This practice covers the installation of fenestration products in new and existing construction. For the purpose of this practice, fenestration products shall be limited to windows, sliding patio-type doors, swinging patio type doors, and skylights, as used primarily in residential and light...