The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
This Standard specifies the terms and definitions, requirements, test methods, regulation of acceptance, etc. of the trailing suction hopper dredger supervisory and control system. This Standard is applicable to the design, manufacture, modification and acceptance of the hopper...
This document specifies the components and structure, general requirements, and functional requirements of trailing suction hopper dredger supervisory and control systems. It is applicable only to the installed components, functions or systems. It covers design, manufacture and...
This document specifies the components and structure, general requirements, and functional requirements of trailing suction hopper dredger supervisory and control systems. It is applicable only to the installed components, functions or systems. It covers design, manufacture and...
This Practice provides requirements for the construction of cylindrical atmospheric and lowpressure, welded, shop- and field-fabricated dry bulk solids containers (e.g., bins, hoppers, silos, and gravity blenders). This Practice describes requirements for design, materials,...
General This standard describes a procedure for the application of a coating system to the interior surfaces of covered steel hopper rail cars used primarily in the plastic, food, and chemical industries. The requirements for surface preparation, coating application, inspection, and quality...
This standard describes a procedure for the application of a coating system to the interior surfaces of covered steel hopper rail cars used primarily in the plastic, food, and chemical industries. The requirements for surface preparation, coating application, inspection, and quality tests...
This specification covers gasoline or diesel-engine powered, self-propelled, rider operated, industrial type sweepers equipped with a vacuum type dust control system and hopper capacity to collect and transport sweepings to a disposal site.
This SAE Standard establishes the maximum gradient rating during hopper discharge of self-propelled, driver-operated sweepers and scrubbers as defined by SAE J2130-1 and SAE J2130-2.
This European Standard specifies the safety requirements for the design, manufacture and information for safe use of horizontal baling presses for compacting waste material or recyclable fractions (e.g. paper, plastics, textiles, cans, cardboard, mixed waste), hereafter referred to as...
This European Standard specifies the safety requirements for the design, manufacture and information for safe use of horizontal baling presses for compacting waste material or recyclable fractions (e.g. paper, plastics, textiles, cans, cardboard, mixed waste), hereafter referred to as...
This document specifies the minimum requirements for securing payload to ensure safe operation of freight wagons, utilizing a train speed of up to 120 km/h. It is serving as a basis for the design and implementation of payload securing methods. Additional requirements in the case of wagons...