This SAE Standard covers 32 types of clamps most commonly and suitably being used on OEM coolant, fuel, oil, vacuum, and emission systems.
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard covers the materials and performance requirements for spring band...
Purpose. This standard covers the materials, crimping and performance requirements for ear hose clamps. Applicability. Ear clamps are relevant for use on rubber hoses on the vehicle with applications that do not require scheduled serviceability. Common use of Ear...
This standard specifies hose clamps (hereinafter referred to as the "clamps") mainly used to connect the hose for cooling, suction air, fuel, lubrication and heating systems in automobiles with the joint fittings or metallic tubes.
This standard applies a procedure for determining the cracking resistance of hose clamps in a test solution of sodium chloride. PURPOSE This standard establishes hose clamps in a test solution of sodium chloride.
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This specification covers the basic requirements for a corrosion protective coating system for spring...
This standard establishes a procedure for determining the cracking resistance of hose clamps in a test solution of sodium chloride. Apparatus and Materials Plastic or glass beakers of approximately 2000 ml capacity. Hose lengths of approximately 100 mm and diameters appropriate...
Purpose This specification establishes the requirements for a tangential worm drive clamp.
GENERAL: This standard covers worm drive hose clamps, used on hoses, with bands of modified profile, such as beaded profile, instead of flat steel band. The bands should provide increased tension and 360o sealing lines to prevent leakage and secure the hoses. The...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-8783 Clamp, Hose, Flat Band 500 Degrees F, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification...
GENERAL: This standard conforms essentially with SAE Standard J 1670. Clamps will assemble over and close tight upon round mandrels equal to the corresponding open and closed diameters indicated in the respective open and closed diameter columns.