loading
ISO 4038 - Road Vehicles - Hydraulic Braking Systems - Simple Flare Pipes, Tapped Holes, Male Fittings and Hose End Fittings
January 1, 1996 - ISO

This International Standard specifies the essential dimensions and physical characteristics for metallic pipes, pipes with single flares, tapped holes, male fittings, and hose end fittings used in hydraulic braking systems for road vehicles.

GMNA L138 - HYDRAULIC HOSE END ADAPTER FITTINGS
GMNA
A description is not available for this item.
FMAPPROVAL 1637 - Flexible Sprinkler Hose With Threaded End Fittings
February 1, 2010 - FM

This standard encompasses the design and performance requirements for flexible sprinkler hose with threaded end fittings for their intended application of connecting the sprinklers in a clean room, commercial suspended ceiling, or duct to the sprinkler piping. A commercial...

ARP600C - Torque Determination, Method of, For Tube or Hose End Fitting Connections, Flared, Flareless, or Miscellaneous Screw Thread Style
October 2, 2023 - SAE International

This SAE Aerospace Recommended Practice (ARP) defines a method for determining a torque value (range) for threaded fluid connections.

MS 28741 - HOSE ASSEMBLY, DETACHABLE END FITTING, MEDIUM PRESSURE
NPFC
A description is not available for this item.
ARP600B - Torque Determination, Method of, For Tube or Hose End Fitting Connections, Flared, Flareless, or Miscellaneous Screw Thread Style
January 2, 2013 - SAE International

This SAE Aerospace Recommended Practice (ARP) defines a method for determining a torque value (range) for threaded fluid connections.

MIL-DTL-17902 - HOSE ASSEMBLY, SYNTHETIC RUBBER, WITH END FITTING, FOR REFUELING AIRCRAFT
February 25, 2019 - NPFC

This specification covers synthetic rubber hose assemblies with end fittings for use in refueling aircraft.

NAVISTAR MPAPS F-6016 - Hose, High Temperature, with End Fittings
October 1, 2018 - NAVISTAR
A description is not available for this item.
MS 28756 - HOSE ASSEMBLY, DETACHABLE END FITTING, SELF SEALING FUEL
NPFC
A description is not available for this item.
NAVISTAR TMS 6016 - VOID - Hose, High Temperature, with End Fittings
October 1, 2015 - NAVISTAR
A description is not available for this item.
QPL-18287 - FITTINGS, HOSE END, DETACHABLE-SELFSEAL FUEL HOSE
NPFC
A description is not available for this item.
AS5132 - FITTING END - HOSE CONNECTION, DESIGN STANDARD
April 22, 2015 - SAE International
A description is not available for this item.
AND 10058 - FITTING END - HOSE CONNECTION, STANDARD DIMENSIONS FOR
June 20, 1958 - NPFC
A description is not available for this item.
MS 33658 - FITTING END, HOSE CONNECTION, STANDARD DIMENSIONS FOR
NPFC
A description is not available for this item.
TSC47-022_01 - END FITTINGS FOR HOSE ASSEMBLIES METRIC
April 19, 2018 - SAE Industry Technologies Consortia

No Scope available.

Advertisement