This document establishes the industry standard practices for marking standard elastomeric hose used in aircraft manufacture and repair.
1.1 This specification establishes requirements and test methods for dimensions and tolerances of central-vacuum hose inlet valve sockets. 1.2 All notes and footnotes shall be considered as non-mandatory requirements of the specification. 1.3 This specification does not apply to inlet valve...
This Aerospace Recommended Practice (ARP) is intended to establish recommended installation torque value limits and test criteria for machined flared and flareless hose and tube end fitting connections. Assembly of bite-type MS21922 flareless sleeves is not included in this ARP (see...
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
This SAE Standard covers steel wire reinforced rubber hose assemblies using connectors specified in SAE J516 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of 1.7 to 42 MPa. See Part 2, Table 7 for hose operating temperature ranges...
This SAE Standard gives methods for testing and evaluating performance of the SAE 100R series of hydraulic hose and hose assemblies (hose and attached end fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating hose...
This specification covers the in-service care, inspection, testing, and use voltage of insulating line hose and covers for protection from electrical shock. Line hose covered in this specification are designed as Type I or Type II; Class 0, Class 1, Class 2, Class 3 or Class 4; Style...
024430-000000-000000
The following list consists of hose data provided as of December 2023 and is for convenience in determining acceptability of nonmetallic flexible hose assemblies intended for usage under 46 CFR 56.60-25. Where the maximum allowable working pressure (MAWP) or type of fitting is not...
000470-000000-000000
This recommended practice covers the requirements and qualification tests for two types of flexible all-metal hose assemblies intended for hydraulic use on missile and rocket applications at rated pressures of 4000 psi. Type I -65° to +650 °F service temperature range Type II -65° to +1000...
This specification covers manually operated fueling hose reels for use with collapsible and noncollapsible hose. Fueling hose reels shall be of one of the following types as specified: type 1, type 2, type 3, and type 4. The hose reel shall be of a durable, rigid...
Scope is unavailable.