This handbook provides guidance for the Department of Defense (DoD) to acquire avionics systems that use Boundary Scan. This document describes the design considerations necessary for a host system to implement Boundary Scan Diagnostics (BSD). Boundary Scan is a technique used to test the...
This Recommendation describes a package for the ITU-T H.248.1 gateway protocol related to media gateway overload control. With the root termination implementing this package, a gateway is expected to report MG_Overload events to a media gateway controller. The following MGC/MG...
01598c-000000-000000
Document Scope This standard specifies how RDM is implemented on IP networks and how gateways between IP and DMX512-A media operate. The following protocols are specified to achieve this: RPT, EPT, Broker Protocol, and LLRP. RPT is used to carry RDM messages over IP networks, including propagation...
Take advantage of using the same programming language for both server and client-side with this hands-on book for building web applications with Swift. Key Features *Build a full-stack iOS and web applications using Swift, Vapor, and Kitura Framework *Leverage ORM abstraction drivers to make...
Foreword Those characteristics of a dedicated short-range communications (DSRC) system that are independent of the Physical and Data Link Layers (ISO model Layers 1 and 2) are specified. The required and optional features of the roadside equipment (RSE) and the onboard equipment (OBE) are specified...
Leverage ASP.Net Web API to build professional web services and create powerful applications. About This Book • Get a comprehensive analysis of the latest specification of ASP.NET Core and all the changes to the underlying platform that you need to know to make the most of the web API • See an...
Master the skills required to implement Citrix® XenApp® 7.6 to deploy a complete Citrix®-hosted application from scratch About This Book • Learn to implement and configure components of Citrix® XenApp® 7.6, which are XenServer®, XenApp®, Citrix® License server, PVS, Storefront, Citrix®...
Design, deploy, and manage large-scale containers using Kubernetes Key Features * Gain insight into the latest features of Kubernetes, including Prometheus and API aggregation * Discover ways to keep your clusters always available, scalable, and up-to-date * Master the skills of designing and...
Schedule and run application containers using Kubernetes Key Features *Get to grips with a wide range of tools to monitor and secure your deployments *Manage your container clusters and networks using Kubernetes *Get well-versed with the fundamentals of Kubernetes Book Description Kubernetes has...
This Recommendation describes the functional requirements of a security management system (SMS) that offers a centralized view for control and security oversight of a telecommunications service provider's (TSP) infrastructure. The SMS spans the management of the management security plane, the...