This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems operating at or below 250°F (121.1°C). These insulation systems consist of one or more...
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems operating at or below 250°F (121.1°C). These insulation systems consist of one or more...
The scope of this Procedural Guide includes the basic elements that are required to conduct and report the results of Sound and Vibration Testing for building HVAC systems. PURPOSE This guide is intended for trained Sound and Vibration (S&V) Supervisors and Technicians to assure that correct...
The HVAC Systems Commissioning Manual is intended to cover the full range of HVAC equipment and systems typically found in commercial and institutional buildings. The level of commissioning varies to suit the specific requirements of each project as determined by the owner. The manual...
This standard describes a method of laboratory testing to measure the ultraviolet C (UV-C) irradiance of ultraviolet lamps used in HVAC&R systems. This standard also a. defines methods of calculating and reporting results obtained from the test data and b. establishes a reporting system to...
Material Description. This specification covers the properties of a blow moldable High Density Polyethylene (HDPE) pellet form Symbols. The material abbreviation according to ISO 11469 is >PE-HD<. Applicability. Typical applications include windshield washer containers and Heating, Ventilation, Air...
1.1 This practice covers the estimation of heat gain or loss through ceilings under attics containing radiant barriers by use of a computer program. The computer program included as an adjunct to this practice provides a calculational procedure for estimating the heat loss or gain through the...
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the distribution of conditioned air with a temperature of up to 250°F (121°C). HVAC...
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the distribution of conditioned air. The flexible polymeric insulations of this specification...
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the distribution of conditioned air. The flexible polymeric insulations of this specification...
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems operating at or below 250°F (121.1°C). These insulation systems consist of one or more...
HVAC SYSTEM PURPOSE The purpose of an HVAC system is to provide a suitable thermal environment in a defined space that meets the needs of the occupants and the activity that takes place in the space. Most HVAC systems are installed to establish an indoor environment within...
This specification covers the composition, dimensions, and physical properties of flexible unfaced foam sheet, used to insulate interior surfaces of HVAC ducts, plenums and equipment used for the distribution of conditioned air. The flexible polymeric insulations of this specification...