This document describes test methods for determining the performance characteristics of electrically modulated hydraulic pressure control valves.
This part of ISO 10770 describes methods for determining the performance characteristics of electrically modulated hydraulic three-port directional flow-control valves. This type of electrohydraulic valve controls the direction and amount of hydraulic flow...
- This specification covers hydraulic control valves used on the Servicing Platform (Truck Mounted M280). - The control valves covered by this specification shall be of one type and two classes as specified (see 6.2). Class 1 - Valve, control,...
This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to flow...
This SAE Recommended Practice provides the designer with guidance for the selection of directional control valves for use in the hydraulic systems of surface ships and submersibles. This guidance includes use of standard valves and interfaces, minimum envelopes that...