loading
J1334_202012 - Hydraulic Cylinder Integrity Test
December 22, 2020 - SAE International

Applies to hydraulic cylinders which are components of Off-Road Work Machines defined in SAE J1116.

J1336_202110 - Hydraulic Cylinder Leakage Test
October 12, 2021 - SAE International

Applies to hydraulic cylinders which are components of off-road self-propelled work machines defined in SAE J1116.

J214_200306 - HYDRAULIC CYLINDER TEST PROCEDURE
June 18, 2003 - SAE International

This test procedure describes tests for determining characteristics of hydraulic cylinders as used on construction and industrial mobile machinery as referenced in SAE J1116. In this code, metric equivalents are established according to SAE J916. These characteristics are to be...

J1333_202012 - Hydraulic Cylinder Rod Corrosion Test
December 22, 2020 - SAE International

SAE J1333 applies to hydraulic cylinders which are components of self-propelled work machines defined in SAE J1116.

J1335_202311 - Hydraulic Cylinder No-Load Friction Test
November 15, 2023 - SAE International

Applies to hydraulic cylinders which are components of Off-Road Self-Propelled Work Machines defined in SAE J1116.

J1374_202009 - Hydraulic Cylinder Rod Seal Endurance Test Procedure
September 9, 2020 - SAE International

Applies to hydraulic seals used to seal the rods of hydraulic cylinders which are components of off-road self-propelled work machines defined in SAE J1116.

NAS599 - PLATE, IDENTIFICATION - HYDRAULIC CYLINDER
AIA/NAS
A description is not available for this item.
DNVGL-ST-0194 - Hydraulic cylinders
October 1, 2019 - DNVGL

This standard covers the design, materials, fabrication, and testing of cylinders.

D14.9:2013 - Specification for the Welding of Hydraulic Cylinders
January 1, 2013 - AWS

This specification provides standards for the design and manufacture of pressure containing welded joints and structural welded joints used in the manufacture of hydraulic cylinders. Manufacturer's responsibilities are presented as they relate to the welding practices that have been...

JIS B 8367 - Hydraulic Cylinders
January 1, 1999 - JSA
A description is not available for this item.
DNVGL-CG-0194 - HYDRAULIC CYLINDERS
DNVGL
A description is not available for this item.
KS B 6370 - HYDRAULIC CYLINDERS
KSA
A description is not available for this item.
QPL-5498 - Accumulators, Hydraulic, Cylindrical 3000 PSI, Aircraft
February 4, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-5498 Accumulators, Hydraulic, Cylindrical 3000 PSI, Aircraft This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such...

DIN 24333 - Fluidpower; hydraulic cylinder 250 bar, mounting dimensions
June 1, 1979 - DIN
A description is not available for this item.
ISO TS 13725 - Hydraulic fluid power - Method for evaluating the buckling load of a hydraulic cylinder
June 1, 2016 - ISO

This document specifies a method for the evaluation of the buckling load which a) takes into account a geometric model of the hydraulic cylinder, meaning it does not treat the hydraulic cylinder as an equivalent column, b) can be used for all types of cylinder...

JIS B 8354 - Double acting hydraulic cylinders
October 1, 1992 - JSA
A description is not available for this item.
ARP4379 - Accumulator, Hydraulic, Cylindrical Aircraft
June 11, 1991 - SAE International
A description is not available for this item.
MIL-DTL-14055 - CUP, HYDRAULIC BRAKE ACTUATING CYLINDER: SYNTHETIC RUBBER
August 14, 2020 - NPFC

Scope. This specification covers molded cups, 2 inches in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing hydraulic brake fluid of non-mineral oil type.

MIL-DTL-5498 - ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
March 26, 2019 - NPFC

Scope. This specification covers hydraulic accumulators having a single-shell design with a piston type separator for use in aircraft hydraulic systems at rated pressures ranging to 3,000 pounds per square inch (psi) between the temperature range of -65 °F to 275 °F.

MIL-C-52762 - CYLINDER, HYDRAULIC, DOUBLE - ACTING
NPFC
A description is not available for this item.
Advertisement