This SAE Standard includes general and dimensional specifications for those types of pipe fittings intended for use in conjunction with hydraulic tube fittings in piping systems involving relatively high pressures.
Scope. This specification covers fittings, hose, reusable, field attachable and clamp-halves, to mate with SAE-J517 type hoses, general specification for. The connectors are reusable, field-attachable, hydraulic, 37° flare and 4-bolt split-flange hose fittings, and 4-bolt...
The landing gear system is a major and safety critical airframe system that needs to be integrated efficiently to meet the overall aircraft program goals of minimizing the penalties of weight, cost, dispatch reliability and maintenance. As the landing gear system business develops and large-scale...
This standard covers complete general and dimensional specifications for 37 deg flared and flareless types of hydraulic tube fittings and the O-ring bosses and related components with which they assemble. Also included are pipe fittings for use in conjunction with these tube...
This document specifies a flexure test procedure for reconnectable and permanent hydraulic tube joints. This procedure is intended for conducting flexure tests on fittings with high-strength hydraulic tubes made of corrosion-resisting steel, titanium and aluminium for use on...