This SAE Standard provides general and dimensional specifications for the most common hose fittings used in conjunction with hydraulic hoses specified in SAE J517 and utilized in hydraulic systems on mobile and stationary equipment. The general specifications contained in...
This specification covers requirements for the material, design, testing and packaging of straight thread tube fitting boss O-rings. O-rings covered by this specification are acrylonitrile-butadi
This SAE Standard gives methods for testing and evaluating performance of the SAE 100R series of hydraulic hose and hose assemblies (hose and attached end fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating hose assemblies...
This SAE Standard covers general and performance specifications for hydraulic hose fittings of the styles, types, and classes defined in Section 3 and used in conjunction with nonmetallic flexible hoses for marine applications. This document does not ensure compatibility between...
This part of SAE J514 covers general and dimensional specifications for NPTF pipe adapters and 30 degree NPSM adapter unions. These fittings are intended for general application in hydraulic systems on industrial equipment and commercial products. These fittings are capable of...
This document provides recommended practices for the design and selection of tube, hose, and fitting systems that are used to transmit hydraulic fluid on aircraft. NOTE: Guidance for the sizing of hydraulic tubing is contained in Appendix A .
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
1.1 These test methods cover the chemical analyses of hydraulic cements. Any test methods of demonstrated acceptable precision and bias may be used for analysis of hydraulic cements, including analyses for referee and certification purposes, as explained in Section 4. Specific...