ISO 9206 - Aerospace - Fixed displacement hydraulic motors - General specifications
December 1, 2018
- ISO
This document establishes the general requirements for constant displacement hydraulic motors, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi). Primary and secondary function motors (see Clause 4) are covered in this document;...
ISO 22181 - Aerospace fluid systems and components — Variable displacement hydraulic motors — General specifications
February 1, 2021
- ISO
This document establishes the general requirements for variable displacement uni-directional and bi-directional hydraulic motors, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi). These requirements include: - design requirements; - test...
BS ISO 9206 - Aerospace — Fixed displacement hydraulic motors — General specifications
December 31, 2018
- BSI
A description is not available for this item.
BS ISO 22181 - Aerospace fluid systems and components — Variable displacement hydraulic motors — General specifications
February 28, 2021
- BSI
A description is not available for this item.
JIS W 1842 - Aerospace - Constant Displacement Hydraulic Motors - General Specifications
April 1, 1994
- JSA
A description is not available for this item.
BS ISO 12333 - Aerospace - Constant Displacement Hydraulic Motors - General Specifications for 35 000 kPa Systems
April 15, 2000
- BSI
A description is not available for this item.
ISO 12333 - Aerospace - Constant Displacement Hydraulic Motors - General Specifications for 35 000 kPa Systems
February 1, 2000
- ISO
A description is not available for this item.
BS ISO 18170 - Aerospace series — AC induction electric motor driven, variable delivery, hydraulic pumps — General requirements
May 31, 2017
- BSI
A description is not available for this item.
ISO 18170 - Aerospace series - AC induction electric motor driven, variable delivery, hydraulic pumps - General requirements
April 1, 2017
- ISO
A description is not available for this item.