loading
DS/EN 12622 - Safety of machine tools - Hydraulic press brakes
November 4, 2013 - DS

This European Standard specifies technical safety requirements and protective measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic press brakes which are designed to work cold metal or material partly of metal and hereafter referred to as...

DS/EN 693 - Machine tools – Safety – Hydraulic presses
October 29, 2011 - DS

1.1 This standard specifies technical safety requirements and measures to be adopted by persons undertaking the design (as defined in 3.11 of EN 292-1:1991), manufacture and supply of hydraulic presses which are intended to work cold metal or material partly of cold metal. 1.2 This...

BS EN 12622 - Safety of machine tools - Hydraulic press brakes
December 31, 2009 - BSI
A description is not available for this item.
DIN EN 12622 - Safety of machine tools - Hydraulic press brakes (includes Amendment A1:2013)
February 1, 2014 - DIN

This European Standard specifies technical safety requirements and protective measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic press brakes which are designed to work cold metal or material partly of metal and hereafter referred to as...

DIN EN 693 - Machine tools - Safety - Hydraulic presses (includes Amendment A2:2011)
November 1, 2011 - DIN

This standard specifies technical safety requirements and measures to be adopted by persons undertaking the design (as defined in 3.11 of EN 292-1:1991), manufacture and supply of hydraulic presses which are intended to work cold metal or material partly of cold metal. This standard...

NAS940 - PRESSHYDRAULIC DIRECT ACTING INTERNAL EXPANSION
June 29, 2012 - AIA/NAS

Purpose This specification provides a standard for the manufacture, performance, inspection and procurement of a Direct Acting Internal Expansion Hydraulic Press. This standard lists minimum requirements and is not to limit design advances.

AENOR UNE-EN 693 - Machine tools - Safety - Hydraulic presses
October 26, 2011 - AENOR
A description is not available for this item.
AENOR UNE-EN 693 ENG - Machine tools - Safety - Hydraulic presses
October 26, 2011 - AENOR
A description is not available for this item.
SN EN 693 - Machine tools - Safety - Hydraulic presses
May 1, 2009 - SNV
A description is not available for this item.
BS EN 693 - Machine tools - Safety - Hydraulic presses
August 15, 2001 - BSI
A description is not available for this item.
BS EN 693 KIT - Machine tools. Safety. Hydraulic presses
January 1, 2001 - BSI
A description is not available for this item.
DSF/FPREN ISO 16092-3 - Machine tools safety – Presses – Part 3: Safety requirements for hydraulic presses (ISO/FDIS 16092-3:2017)
DS

This standard specifies technical safety requirements and measures to be adopted by persons undertaking the design (as defined in EN 12100), manufacture and supply of hydraulic presses which are intended to work cold metal or material partly of cold metal. This standard applies in...

DS/EN ISO 16092-3 - Machine tools safety – Presses – Part 3: Safety requirements for hydraulic presses (ISO 16092-3:2017)
March 5, 2018 - DS

ISO 16092-3:2017, in addition to ISO 16092‑1, specifies the technical safety requirements and measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic presses which are intended to work cold metal or material partly made up of cold metal. The...

ISO 16092-3 - Machine tools safety - Presses - Part 3: Safety requirements for hydraulic presses
December 1, 2017 - ISO

This document, in addition to ISO 16092-1, specifies the technical safety requirements and measures to be adopted by persons undertaking the design, manufacture and supply of hydraulic presses which are intended to work cold metal or material partly made up of cold metal. The...

A-A-51802 - PRESS, HYDRAULIC, OPHTHALMIC LAP
NPFC
A description is not available for this item.
A-A-59384 - PRESS, "H" FRAME, HYDRAULIC
March 23, 2020 - NPFC

This Commercial Item Description (CID) establishes the government acquisition requirements for floor mounted "H" frame presses which are used in maintenance and repair shops to press, straighten, assemble, and disassemble parts.

NAS939 - PRESS - HYDRAULIC, TYPE I SINGLE ACTION RAM WITH DIE CUSHION
June 29, 2012 - AIA/NAS

Purpose: To provide a standard for a series of single action, die cushion hydraulic presses chosen to secure the lowest cost and most efficient operation by various processes.

JIS B 6403 - Hydraulic presses -- Testing of the grades and the accuracy
September 23, 2020 - JSA
A description is not available for this item.
JIS B 6450 - Tooling Dimensions for the Straight-Side Hydraulic Presses
January 1, 1985 - JSA
A description is not available for this item.
ANSI B28.4 - RUBBER MACHINERY-HYDRAULIC MOLDING, CURRING PRESS-
ANSI
A description is not available for this item.
Advertisement