loading
HYDRAULICS - HYDRAULICS OF PIPELINES: PUMPS, VALVES, CAVITATION, TRANSLENTS
HI/HYDRAUL
A description is not available for this item.
J1065_202207 - Nominal Reference Working Pressures for Steel Hydraulic Tubing
July 26, 2022 - SAE International

This SAE Information Report is intended to provide design guidance in the selection of steel tubing and related tube fittings for general hydraulic system applications. The information presented herein is based on tubing products which conform to SAE and ISO standards listed in...

AMS4071P - Aluminum Alloy, Drawn, Round, Seamless Hydraulic Tubing 2.5Mg - 0.25Cr (5052-O) Annealed
May 10, 2023 - SAE International

This specification covers an aluminum alloy in the form of drawn, round seamless tubing having a wall thickness of 0.010 to 0.450 inch (0.25 to 11.43 mm), inclusive, and nominal outside diameters of 0.125 to 3.000 inch (3.18 to 76.2 mm), inclusive (see 8.5 ).

AIR1379B - Prestressing (Autofrettaging) of Hydraulic Tubing Lines
February 6, 2019 - SAE International

This AIR is intended to describe and document a process presently in use for proof testing, which at the same time improves the fatigue life of 304 1/8 hard CRES and 3Al-2.5V CWSR titanium hydraulic tubing lines.

AMS4086P - Aluminum Alloy, Drawn, Round, Seamless Hydraulic Tubing 4.4Cu - 1.5Mg - 0.60Mn (2024-T3) Solution Heat Treated, Cold Worked, and Naturally Aged
November 22, 2022 - SAE International

This specification covers an aluminum alloy in the form of drawn, round, seamless hydraulic tubing with nominal wall thickness of 0.018 to 0.500 inch (0.46 to 12.70 mm) (see 8.6 ).

AMS4922D - Titanium Alloy, Seamless, Hydraulic Tubing 15V - 3.0Cr - 3.0Al - 3.0Sn Cold Worked and Precipitation Heat Treated
July 8, 2022 - SAE International

This specification covers a titanium alloy in the form of seamless tubing.

MA2006 - Hydraulic Tubing - Qualification Test Requirements
August 21, 2015 - SAE International

This international standard establishes flexure and pressure impulse test procedures for determining and classifying the fatigue strengths of bent aircraft hydraulic tubing. The procedures are intended for use with high- and low-pressure system assemblies for evaluation of new...

AMS5567G - Steel, Corrosion Resistant, Seamless or Welded Hydraulic Tubing 19Cr - 10Ni (304) Solution Heat Treated
December 14, 2021 - SAE International

This specification covers a corrosion-resistant steel in the form of seamless or welded tubing.

AMS5557K - Steel, Corrosion- and Heat-Resistant, Seamless or Welded Hydraulic Tubing 18.5Cr - 10.5Ni - 0.40Ti (SAE 30321) Solution Heat Treated
September 30, 2022 - SAE International

This specification covers a corrosion- and heat-resistant steel in the form of seamless or welded and drawn tubing.

ARP1185C - Flexure Testing of Hydraulic Tubing Joints and Fittings
April 23, 2019 - SAE International

This SAE Aerospace Recommended Practice (ARP) establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic...

AMS5566N - Steel, Corrosion Resistant, Seamless or Welded Hydraulic Tubing 19Cr - 10Ni (304) High Pressure, Cold Drawn
October 22, 2021 - SAE International

This specification covers a corrosion-resistant steel in the form of two types of tubing.

AMS5896C - Steel, Corrosion- and Heat-Resistant, Seamless or Welded Hydraulic Tubing 18.5Cr - 10.5Ni - 0.55Ti (321) Solution Heat Treated and Cold Drawn, 1/8 Hard Temper
September 8, 2022 - SAE International

This specification covers a corrosion- and heat-resistant steel in the form of two types of thin-wall, close-tolerance hydraulic tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

AMS5556K - Steel, Corrosion- and Heat-Resistant, Seamless or Welded Hydraulic Tubing 18Cr - 11Ni - 0.70Cb (347) Solution Heat Treated
June 20, 2022 - SAE International

This specification covers a corrosion- and heat-resistant steel in the form of seamless or welded and drawn tubing.

AIR1529B - Flexure Testing of Hydraulic Tubing Joints and Fittings by Planar Resonant Vibration (Free-Free Beam)
May 6, 2020 - SAE International

This Aerospace Information Report (AIR) establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic tubing...

AMS5897C - Steel, Corrosion and Heat-Resistant, Seamless or Welded Hydraulic Tubing 18.5Cr - 11Ni - 0.80Cb (Nb) (SAE 30347) Solution Heat Treated and Cold Drawn, 1/8 Hard Temper
November 9, 2021 - SAE International

This specification covers a corrosion and heat-resistant steel in the form of two types of thin-wall, close-tolerance aircraft hydraulic tubing.

AMS4943M - Titanium Alloy, Hydraulic, Seamless Tubing 3.0Al - 2.5V Annealed
December 13, 2021 - SAE International

This specification covers a titanium alloy in the form of seamless tubing.

AMS5569C - Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing, 19Cr - 9.5Ni - 0.03C Max, Cold Drawn, 1/8 Hard Temper
October 28, 2021 - SAE International

This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

ARP994C - Design of Tubing Installations for Aerospace Hydraulic Systems
June 27, 2023 - SAE International

This document provides recommended practices for the design and selection of tube, hose, and fitting systems that are used to transmit hydraulic fluid on aircraft. NOTE: Guidance for the sizing of hydraulic tubing is contained in Appendix A .

AIR1379A - Prestressing (Autofrettaging) of Hydraulic Tubing Lines
January 2, 2013 - SAE International

This AIR is intended to describe and document a process presently in use for proof testing, which at the same time improves the fatigue life of 304 1/8 hard CRES and 3Al-2.5V CWSR titanium hydraulic tubing lines.

AIR1388B - Service Damage Limits for Aircraft Hydraulic Tubing
January 2, 2013 - SAE International

This SAE Aerospace Information Report (AIR) is intended to assist in evaluating the serviceability of damaged hydraulic tubing lines. The performance requirements are outlined to which the defect samples were tested. Test methods and data are described and summarized. Permissible...

Advertisement