This document specifies only geometrical data relating to cavities in which two-port hydraulic slip-in cartridge valves are mounted in order to ensure interchangeability. NOTE For example, this document does not specify rated pressures. It applies to cavities for...
This document defines an identification code for hydraulic valve mounting surfaces and for hydraulic cartridge valve cavities that are defined in other International Standards (see Bibliography). This document is not applicable to mounting surfaces and cartridge...
This standard specifies the dimensions and other data relating to cavities in which two-port hydraulic slip-in cartridge valves are mounted in order to ensure interchangeability. It applies to cavities for two-port hydraulic slip-in cartridge valves which...
This standard specifies the dimensions relating to cavities with UN and UNF threads in which two-, three-, and four-port screw-in cartridge valves are mounted, in order to ensure dimensional interchangeability. NOTE For size 4, 7 and 12 cavity dimensions, see manufacturers'...
This Technical Report specifies the dimensions and provides other data relating to cavities with ISO 725 UN and UNF threads in which two-, three-, and four-port screw-in cartridge valves are mounted, in order to ensure dimensional interchangeability. It is applicable to two-, three-,...
Dieses Dokument legt nur die geometrischen Daten in Bezug auf den Einbauraum von 2-Wege- Einbauventilen fest, um die Austauschbarkeit zu gewährleisten. ANMERKUNG Diese Norm definiert beispielsweise nicht den Bemessungsdruck. Sie gilt für Einbauräume von 2-Wege-Einbauventile