- Trained on our vast library of engineering resources.
loading
ISO 19882 - Gaseous hydrogen - Thermally activated pressure relief devices for compressed hydrogen vehicle fuel containers
November 1, 2018 - ISO

This document establishes minimum requirements for pressure relief devices intended for use on hydrogen fuelled vehicle fuel containers that comply with ISO 19881, IEC 62282-4-101, ANSI HGV 2, CSA B51 Part 2, EC79/EU406, SAE J2579, or the UN GTR No. 13. The scope of this...

IEC 62282-3-100 REDLINE - Fuel cell technologies – Part 3-100: Stationary fuel cell power systems – Safety
February 1, 2019 - IEC

This part of IEC 62282 applies to stationary packaged, self-contained fuel cell power systems or fuel cell power systems comprised of factory matched packages of integrated systems which generate electricity through electrochemical reactions. This document applies to...

DS/ISO 14687-2 - Hydrogen fuel – Product specification – Part 2: Proton exchange membrane (PEM) fuel cell applications for road vehicles
March 13, 2013 - DS

This International Standard specifies the quality characteristics of hydrogen fuel in order to assure uniformity of the hydrogen product as dispensed for utilization in PEM fuel cell road vehicle systems.

ISO FDIS 23273-2 - Fuel cell road vehicles - Safety specifications - Part 2: Protection against hydrogen hazards for vehicles fuelled with compressed hydrogen
March 8, 2013 - ISO

This part of ISO 23273 specifies the essential requirements for fuel cell vehicles (FCV) with respect to the protection of persons and the environment inside and outside the vehicle against hydrogen-related hazards. It applies only to such FCV where compressed hydrogen...

ASTM D7676-18 - Standard Practice for Screening Organic Halides Contained in Hydrogen or Other Gaseous Fuels
December 15, 2018 - ASTM International

1.1 This practice covers the screening of organic halide content of gaseous fuels using electron capture detection. Although primarily intended for determining organic halides in hydrogen used as a fuel for fuel cell or internal combustion engine powered vehicles,...

The Physics of Solar Energy Conversion
June 30, 2020 - CRC

Research on advanced energy conversion devices such as solar cells has intensified in the last two decades. A broad landscape of candidate materials and devices were discovered and systematically studied for effective solar energy conversion and utilization. New concepts have emerged forming...

CEI EN 62282-4-102 - Fuel cell technologies Part 4-102: Fuel cell power systems for industrial electric trucks - Performance test methods
November 1, 2017 - CEI

This document covers performance test methods of fuel cell power systems intended to be used for electrically powered industrial trucks. The scope of this document is limited to electrically powered industrial trucks. Hybrid trucks that include an internal combustion engine are not...

IEC 62282-3-100 - Fuel cell technologies – Part 3-100: Stationary fuel cell power systems – Safety
February 1, 2019 - IEC

This part of IEC 62282 applies to stationary packaged, self-contained fuel cell power systems or fuel cell power systems comprised of factory matched packages of integrated systems which generate electricity through electrochemical reactions. This document applies to...

ASTM D7649 - Standard Test Method for Determination of Trace Carbon Dioxide, Argon, Nitrogen, Oxygen and Water in Hydrogen Fuel by Jet Pulse Injection and Gas Chromatography/Mass Spectrometer Analysis
December 1, 2019 - ASTM

This test method describes a procedure primarily for the determination of carbon dioxide, argon, nitrogen, oxygen, and water in high pressure fuel cell grade hydrogen by gas chromatograph/mass spectrometer (GC/MS) with injection of sample at the same pressure as sample without...

Multiscale Simulations for Electrochemical Devices Multiscale Simulations for Electrochemical Devices
January 7, 2020 - CRC

Environmental protection and sustainability are major concerns in today's world, and a reduction in CO2 emission and the implementation of clean energy are inevitable challenges for scientists and engineers today. The development of electrochemical devices, such as fuel cells, Li-ion...

ISO 14687-2 - Hydrogen fuel - Product specification - Part 2: Proton exchange membrane (PEM) fuel cell applications for road vehicles
December 1, 2012 - ISO

This part of ISO 14687 specifies the quality characteristics of hydrogen fuel in order to ensure uniformity of the hydrogen product as dispensed for utilization in proton exchange membrane (PEM) fuel cell road vehicle systems.

Energy Storage, Grid Integration, Energy Economics, and the Environment
September 27, 2019 - CRC

The book covers energy storage systems, bioenergy and hydrogen economy, grid integration of renewable energy systems, distributed generation, economic analysis, and environmental impacts of renewable energy systems. The overall approaches are interdisciplinary and comprehensive, covering...

ISO FDIS 14687-2 - Hydrogen fuel - Product specification - Part 2: Proton exchange membrane (PEM) fuel cell applications for road vehicles
September 14, 2012 - ISO

This part of ISO 14687 specifies the quality characteristics of hydrogen fuel in order to ensure uniformity of the hydrogen product as dispensed for utilization in proton exchange membrane (PEM) fuel cell road vehicle systems.

J3089_201810 - Characterization of On-Board Vehicular Hydrogen Sensors
October 9, 2018 - SAE International

This SAE Technical Information Report (TIR) provides test methods for evaluating hydrogen sensors when the hydrogen system integrator and/or vehicle manufacturer elect to use such devices on board their hydrogen vehicles, including hydrogen fuel cell...

IEC 62282-4-102 - Fuel cell technologies - Part 4-102: Fuel cell power systems for industrial electric trucks - Performance test methods
April 1, 2017 - IEC

This document covers performance test methods of fuel cell power systems intended to be used for electrically powered industrial trucks. The scope of this document is limited to electrically powered industrial trucks. Hybrid trucks that include an internal combustion engine are not...

CEI EN IEC 62282-5-100 - Fuel cell technologies Part 5-100: Portable fuel cell power systems - Safety
January 1, 2019 - CEI

This part of IEC 62282 covers construction, marking and test requirements for portable fuel cell power systems. These fuel cell systems are movable and not fastened or otherwise secured to a specific location. The purpose of the portable fuel cell power...

Introduction to Hydrogen Technology
October 1, 2017 - WILEY

Introduces the field of hydrogen technology and explains the basic chemistry underlying promising and innovative new technologies This new and completely updated edition of Introduction to Hydrogen Technology explains, at an introductory level, the scientific and technical aspects of...

Fuel Cell Fundamentals
May 1, 2016 - WILEY

A complete, up-to-date, introductory guide to fuel cell technology and application Fuel Cell Fundamentals provides a thorough introduction to the principles and practicalities behind fuel cell technology. Beginning with the underlying concepts, the...

ASTM D7676 - Standard Practice for Screening Organic Halides Contained in Hydrogen or Other Gaseous Fuels
December 15, 2018 - ASTM

This practice covers the screening of organic halide content of gaseous fuels using electron capture detection. Although primarily intended for determining organic halides in hydrogen used as a fuel for fuel cell or internal combustion engine powered vehicles,...

Advertisement