IEC 60565-1:2020 specifies methods and procedures for free-field calibration of hydrophones, as well as individual electroacoustic transducers that can be used as hydrophones (receivers) and/or projectors (source transducers). Two general types of calibration are covered...
This part of IEC 60565 specifies methods and procedures for free-field calibration of hydrophones, as well as individual electroacoustic transducers that can be used as hydrophones (receivers) and/or projectors (source transducers). Two general types of calibration are...
This part of IEC 60565 specifies methods and procedures for free-field calibration of hydrophones, as well as individual electroacoustic transducers that can be used as hydrophones (receivers) and/or projectors (source transducers). Two general types of calibration are...
This part of IEC 60565 specifies the methods for low frequency pressure calibration of hydrophones at frequencies from 0,01 Hz to several kilohertz depending on calibration method.
This International Standard specifies the methods for low frequency pressure calibration of hydrophones at frequencies from 0,01 Hz to several kilohertz depending on calibration method.
This part of IEC 60565 specifies the methods for low frequency pressure calibration of hydrophones at frequencies from 0,01 Hz to several kilohertz depending on calibration method.
Design requirements and characteristics of a laboratory standard hydrophone.
This International Standard specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for the presentation of the calibration data are established.
This standard specifies methods for the measurement of the sensitivity of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0.01 Hz to 1 MHz, and establishes rules for the presentation of the calibration data.
Methods for the measurement of the sensitivity of hydrophones, particularly in the frequency range 1 Hz to 1 MHz, and rules for the presentation of the calibration data.
Provides a technique for the calibration of a hydrophone by means of a transducer of known output power.
Defines performance characteristics of hydrophones for use in a specified range of applications, particularly those associated with the measurement of pulsed and continuous-wave ultrasonic fields used in medical diagnosis. Establishes a scheme for specification of performance and standard...
Dieser Teil der Norm IEC 62127 legt Folgendes fest: - absolute Kalibrierverfahren für Hydrophone; - relative (Vergleichs-)Kalibri