This aerospace test standard establishes the requirements and procedures for evaluating and comparing the impulse fatigue performance of high pressure hydraulic fittings and tubing. This test method may be used to test similar fluid system components, if desired.
This SAE Aerospace Standard (AS) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to...
This Aerospace Recommended Practice (ARP) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to be...
This SAE Aerospace Standard (AS) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to...
This Aerospace Recommended Practice (ARP) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test...
This SAE Aerospace Standard (AS) establishes the requirements and procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems of 8000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to...
This standard establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace metric hydraulic systems.
This standard establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace metric hydraulic systems.
This standard establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace metric hydraulic systems.
This Aerospace Recommended Practice (ARP) establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace hydraulic systems of 4000 psi nominal operating pressure or less. It also refers to standard impulse test...
This recommended practice establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace hydraulic systems of 4000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to be...
This recommended practice establishes the requirements and the procedures for impulse testing of hose assemblies, tubing, and fittings for use in aerospace hydraulic systems of 3000 psi nominal operating pressure or less. It also refers to standard impulse test equipment to be...
This International Standard specifies the requirements and the procedures for impulse testing of hose, tubing, and fitting assemblies for use in aerospace hydraulic systems. Requirements may apply when appropriate, to components used in other aerospace fluid systems.
This SAE Aerospace Information Report (AIR) establishes the part numbers and/or description of the critical components and operational guidelines for the standard hydraulic impulse machine for testing hydraulic hose assemblies, tubing, coils, and fittings and may be used for similar...
This specification covers the requirements for the M73 Impulse Cartridge (see 6.1).