This standard sets forth the physical and electrical characteristics of the group of incandescent lamps that have A, G, PS, and similar bulb shapes with E39 mogul screw (single- or double-wntact) bases. Only clear, inside frost, and white bulb finishes are acknowledged. Excluded from...
The General Services Administration has authorized the use of this commercial item description. This description covers 3-way incandescent lamps for 120 volt, 60 Hz current.
This Standard describes testing procedures and states performance requirements for general service incandescent and tungsten halogen reflector lamps. This Standard includes performance requirements for (a) wattage; (b) lamp efficacy; (c) rated luminous flux; (d) centre beam...
This Approved Method applies to luminaires having a total field angle greater than or equal to 10 degrees. The method applies to luminaires that utilize a variety of light sources, including tungsten filament, tungsten-halogen, and high intensity discharge (HID) lamps. It does not apply to...
International Standard IEC 60432-1 specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service having: - rated wattage up to and including 200 W; - rated voltage of 50 V to 250 V inclusive; - bulbs of the A, B, C, G, M,...
IEC 62386-205:2009 specifies a protocol and test procedures for the control by digital signals of electronic control gear associated with incandescent lamps. This Part 205 is intended to be used in conjunction with IEC 62386-101 and IEC 62386-102, which contain general requirements...
This standard covers specifications for tubular incandescent infrared lamps.
The General Services Administration has authorized the use of this commercial item description. This description covers an airport incandescent lamp rated at 30 watts.
This standard specifies the test methods for incandescent lamps used for aerospace applications. It concerns lamps used for lighting and/or for interior or exterior signalling.