loading
Handbook of Induction Heating
August 7, 2017 - CRC

The second edition of the Handbook of Induction Heating reflects the number of substantial advances that have taken place over the last decade in theory, computer modeling, semi-conductor power supplies, and process technology of induction heating and induction...

Conduction and Induction Heating
January 1, 1990 - IET

This book aims at a theoretical and practical treatment of both conduction and induction heating. They shape a common theory, one being the 'mirror image' of the other, and so one get two for the price of one. The book comprises four parts: conduction theory, induction theory,...

DS/EN 60110-1 - Power capacitors for induction heating installations - Part 1: General
October 1, 1998 - DS

This part of IEC 60110 is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar applications with controlled or adjustable a.c....

DS/EN 61922 - High-frequency induction heating installations - Test methods for the determination of power output of the generator
June 27, 2003 - DS

This International Standard is applicable to industrial radio- or high frequency induction heating installations used for the purpose of thermal applications (e.g. for surface hardening, welding, soldering, melting, forging, zone refining of semiconductors, ect.). This standard...

IEC 60110-1 - Power Capacitors for Induction Heating Installations - Part 1: General
June 1, 1998 - IEC

Scope and object This part of IEC 60110 is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar applications with controlled or...

FORD BNX - INDUCTION AND DIELECTRIC HEATING EQUIPMENT
July 1, 1969 - FORD

1. SCOPE 1.1 This standard applies to induction and dielectric heating equipment operating rtht frequency rauge from 60 HZ to 30,000 MBZ- (Hz = cycles, MHz z Megacycles)

DS/EN 50519 - Assessment of workers' exposure to electric and magnetic fields of industrial induction heating equipment
May 18, 2010 - DS

This European Standard specifies procedures for assessment of electric, magnetic and electromagnetic fields produced by industrial and professional induction heating equipment.NOTE This European Standard does not apply to household appliances.Typical induction heating...

IEC 61922 - High-Frequency Induction Heating Installations - Test Methods for the Determination of Power Output of the Generator
June 1, 2002 - IEC

Scope and object This International Standard is applicable to industrial radio- or high-frequency induction heating installations used for the purpose of thermal applications (e.g. for surface hardening, welding, soldering, melting, forging, zone refining of semiconductors, etc.)....

CEI EN 60110-1 - Power capacitors for induction heating installations - Part 1: General
September 1, 1999 - CEI

La Norma si applica alle unità ed alle batterie di condensatori per impiego all'esterno, utilizzate soprattutto per il rifasamento delle installazioni di generazione di calore per induzione, di fusione, di saldatura o di colata, e per applicazioni similari, alimentate da una tensione alternata...

BS EN 60110-1 - Power Capacitors for Induction Heating Installations - Part 1: General
December 15, 1998 - BSI

Applicable to indoor capacitor units and banks used particularly for power factor correction with controlled a.c. voltage systems up to 50 Hz, 3.6k V.

Elements of Induction Heating: Design, Control, and Applications
January 1, 1988 - ASM
A description is not available for this item.
ASM HANDBOOK VOLUME 4C: INDUCTION HEATING AND HEAT TREATMENT
ASM
A description is not available for this item.
ASM HANDBOOK VOLUME 4C: INDUCTION HEATING AND HEAT TREATMENT
ASM
A description is not available for this item.
CEI EN IEC 63078 - Installations for electroheating and electromagnetic processing - Test methods for induction through-heating installations
July 1, 2020 - CEI

This clause of IEC 60398:2015 is replaced by the following. This document specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of induction through-heating installations. Measurements and tests that are...

IEC 63078 - Installations for electroheating and electromagnetic processing – Test methods for induction through-heating installations
November 1, 2019 - IEC

This document specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of induction through-heating installations. Measurements and tests that are solely used for the verification of safety requirements of...

DSF/PREN IEC 63078 - Installations for electroheating and electromagnetic processing – Test methods for induction through-heating installations
DS

This clause of IEC 60398:2015 is replaced by the following. This International Standard specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of induction through-heating installations. Measurements and...

DSF/FPREN IEC 63078 - Installations for electroheating and electromagnetic processing – Test methods for induction through-heating installations
DS

This clause of IEC 60398:2015 is replaced by the following. This International Standard specifies the test procedures, conditions and methods for determining the main performance parameters and operational characteristics of induction through-heating installations. Measurements and...

DS/CEN/TS 12983-3 - Cookware - Domestic cookware for use on top of a stove, cooker or hob - Part 3: Cookware for use on induction heating sources
October 31, 2007 - DS

This Technical Specification specifies safety and performance requirements for items of domestic cookware for use on induction heating sources It covers products intended for use both ""on top"" and ""in oven"".

DS/EN 60519-3 - Safety in electroheat installations - Part 3: Particular requirements for induction and conduction heating and induction melting installations
July 21, 2005 - DS

This standard consists of requirements common to both induction and conduction heating installations and induction melting installations, and specific requirements for induction and conduction heating installations, and specific requirements for induction...

Advertisement