This technical specification deals with the steady-state operation of cage induction motors within the scope of IEC 60034-12, when fed from converters. It covers the operation over the whole speed setting range, but does not deal with starting or transient phenomena. Only indirect...
This technical report deals with the steady-state operation of cage induction motors within the scope of IEC 60034-12, when fed from converters. It covers the operation over the whole speed setting range, but does not deal with starting or transient phenomena. Only indirect type...
This European Standard covers general purpose standard dimensioned tree-phased induction motors for 50 Hz with rated voltages not exceeding 690 V for industrial purposes having dimensions selected from IEC 60072-1 in the range: Frame numbers - shaft-heights: 56 mm to 315 mm, Flange...
This International standard applies to short-primary type linear induction motors (LIM) for propelling rail and road vehicles. This standard applies to a specific configuration of LIM that has the primary mounted on either the vehicle body or trucks and a secondary that is fixed to...
Function of starters for use with wound rotor induction motors.
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the interface parameters and interactions between the motor and the converter...
This technical specification gives the requirements for rotating control motors and describes appropriate tests. It also gives dimensions and marking information and the details to be provided by the manufacturer in associated data sheets and catalogues. This technical specification is...
This Technical Specification specifies the measurement method and requirements for combustion air inlet noise of air cleaners which are installed on reciprocating internal combustion engines, including laboratory measurement (engineering method and survey method) and site measurement (survey...
The results of about 170 fatigue tests of constant diameter shafts with plain collars subjected to rotational bending loads are presented graphically. The data encompass both untreated shafts and rolled or induction/flame hardened shafts. The shafts and collars were manufactured from forged...
General requirements, dimensions and outputs for a range of 3-phase a.c. motors. See also BS 4517.
Three designs of motor having rated outputs from 400 W up to and including 10000 kW and rated on the basis of duty type S1 (maximum continuous rating).