loading
NEMA INDUSTRIAL - NEMA 1991 INDUSTRIAL AUTOMATION INVESTMENT PROFILE
NEMA
A description is not available for this item.
ISA INDUSTRIAL NETWORK SE - Industrial Network Security
January 1, 2010 - ISA

Nowadays one only needs to read the newspaper headlines to appreciate the importance of Industrial Network Security. Almost daily an article comes out describing the threat to our critical infrastructure, from spies in our electrical grid to the looming threat of cyberwar.Whether we talk...

NLB INDUSTRIAL LIGHTING - INDUSTRIAL LIGHTING HANDBOOK
NLB
A description is not available for this item.
NEMA INDUSTRIAL LIGHTING - INDUSTRIAL LIGHTING HANDBOOK
NEMA
A description is not available for this item.
IEEE INDUSTRIAL ELEC HDBK - THE INDUSTRIAL ELECTRONICS HANDBOOK
IEEE
A description is not available for this item.
TIA INDUSTRIAL FACTORY - TIA INDUSTRIAL FACTORY SET OF 7 TIA STANDARDS. *** YOU SAVE 40% WHEN PURCHASING AS A SET ***
TIA

This focused set of TIA Standards enables the planning and installation of a structured data/phone cabling system for industrial facilities and those parts of networks in industrial spaces. Supporting Standards for pathways & spaces, administration, bonding & grounding, outside plant...

PIPELINE SAFETY - PIPELINE SAFETY REGULATIONS
DOT
A description is not available for this item.
HI PIPE FRICTION MANUAL - HI PIPE FRICTION MANUAL
HI/HYDRAUL
A description is not available for this item.
ASTM F3565-23 - Standard Practice for Electrofusion Joining Polyethylene (PE) Pipe and Fittings for Pressure Pipe Service
September 1, 2023 - ASTM International

4.1 Using the procedures and apparatus in Sections 8 and 9 and the manufacturer's instructions, pressure-tight joints as strong as the pipe itself can be made between manufacturer-recommended combinations of pipe and fittings. See Specification F1055 for performance requirements of...

J514/3_202312 - Metallic Connections for Fluid Power and General Use - Part 3: NPTF Pipe Adapters and NPSM Adapter Unions
December 13, 2023 - SAE International

This part of SAE J514 covers general and dimensional specifications for NPTF pipe adapters and 30 degree NPSM adapter unions. These fittings are intended for general application in hydraulic systems on industrial equipment and commercial products. These fittings are capable of...

J518/2_202312 - Hydraulic Flanged Tube, Pipe, and Hose Connections, Four-Screw Flange Connection - Part 2: 42 MPa (Code 62)
December 26, 2023 - SAE International

This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...

ASTM C1879-23 - Standard Practice for Installation of Aluminum and Stainless Steel Jacketing over Thermal Insulation on Pipe and Rigid Tubing
September 15, 2023 - ASTM International

1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...

ASTM D3754-19 - Standard Specification for “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer and Industrial Pressure Pipe
November 1, 2019 - ASTM International

1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforced thermosetting-resin pipe...

ASTM D3754 - Standard Specification for “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer and Industrial Pressure Pipe
November 1, 2019 - ASTM

This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), for use in pressure systems for conveying sanitary sewage, storm water, and many industrial wastes, and corrosive fluids. Both glass-fiber-reinforced thermosetting-resin pipe...

Advertisement