This document specifies dimensional characteristics, nominal boundary dimensions and tolerance values for needle roller bearing track rollers, yoke and stud types.
This test method outlines the recommended machine function, fixtures, and procedures for performing dynamic radial load tests on track roller bearings for airframe applications. Bearings covered by this test method shall be yoke and stud type track roller, needle bearings.
1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18) shaft...
1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18) shaft...
1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E 18) shaft...
This Commercial Item Description (CID) covers the performance requirements of a synthetic base hydrocarbon grease thickened with a lithium complex soap that is intended for application as a lubricant for sealed bearings used in electric motors on Navy ships and submarines. It is not intended to be...
Purpose. Under certain operating conditions, vibration in rotating rolling bearings can be of importance as an operating characteristic of such bearings. For this reason, the measurement of vibration emitted by a rolling bearing under specified test conditions is utilized for study and...
This specification covers ferrous needle rollers having spherical ends. Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18) shaft and in a...