This specification covers beryllium in the form of bars, rods, tubing, and machined shapes fabricated from vacuum hot pressed powder.
This Code covers the design, fabrication, installation, inspection, and testing of pipeline facilities used for the transportation of gas. This Code also covers safety aspects of the operation and maintenance of those facilities. This Code is concerned only with certain safety aspects of liquefied...
Coverage-Threading and Gauging This specification covers dimensions, tolerances, and marking requirements for API threads and the gauges that control the acceptance criteria for the threads. Thread element gauges, instruments, and requirements for the inspection of threads for line pipe,...
1.1 This test method covers stressing an engine oil under modern high-speed diesel operating conditions and measures the oil's deposit control, lubrication ability, and resistance to oil consumption. It is performed in a laboratory using a standardized high-speed, single-cylinder diesel engine.3 1...
1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...
1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...
1.1 These test methods cover the performance of engine oils intended for use in certain diesel engines. They are performed in a standardized high-speed, single-cylinder diesel engine by either the 1K (0.4 % mass fuel sulfur) or 1N (0.04 % mass fuel sulfur) procedure.3 The only difference in the two...
1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...
This specification covers beryllium in the form of bars, rods, tubing, and machined shapes fabricated from vacuum hot pressed powder.
This Practice contains installation details for adding single or dual purge supply systems that supply purge fluid through tubing, transmitter body, or orifice unions to a pressure or differential pressure transmitter. Instrument accessory details are shown in PIP PCIGN300 - General...
This specification covers beryllium in the form of bars, rods, tubing, and machined shapes fabricated from vacuum hot pressed powder.
1.1 This test method covers stressing an engine oil under modern high-speed diesel operating conditions and measures the oil's deposit control, lubrication ability, and resistance to oil consumption. It is performed in a laboratory using a standardized high-speed, single-cylinder diesel engine.4 1...
1.1 This test method covers and is required to evaluate the performance of engine oils intended to satisfy certain American Petroleum Institute (API) C service categories (included in Specification D4485). It is performed in a laboratory using a standardized high-speed, single-cylinder diesel...
General This document includes guidance for sterile processing facility design, personnel, receiving, transporting, handling, cleaning, decontamination, preparation, packaging, steam sterilization of reusable medical devices, quality process improvement and new product evaluation. Inclusions This...
1.1 These test methods cover the performance of engine oils intended for use in certain diesel engines. They are performed in a standardized high-speed, single-cylinder diesel engine by either the 1K (0.4 % mass fuel sulfur) or 1N (0.04 % mass fuel sulfur) procedure.3 The only difference in the two...
1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...
This Practice contains differential pressure installation details, including liquid, gas, and steam services and includes details for electric or steam tracing of these transmitters. These details describe the base instrument installations. The bill of material provided with each detail is...
This Practice contains installation details for differential pressure transmitters in liquid level service and includes details for electric or steam tracing of these installations. These details describe the base instrument installations. The bill of material provided with each detail is...
This specification covers a beryllium in the form of bars, rods, tubing, and machined shapes from vacuum hot pressed powder.
1.1 These test methods cover the performance of engine oils intended for use in certain diesel engines. They are performed in a standardized high-speed, single-cylinder diesel engine by either the 1K (0.4 % mass fuel sulfur) or 1N (0.04 % mass fuel sulfur) procedure.3 The only difference in the two...