In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...
This publication covers installation procedures and design considerations for aluminum and aluminum alloy building wire and cable installations in industrial, commercial and residential applications not exceeding 600 volts. Since these installations of conductors and cables are inside these...
00486c-000000-000000
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables in conductor sizes 14 AWG [2.08 mm2] and larger. The base polymer of this insulation consists substantially of polyethylene or a polyethylene copolymer. 1.2 This type of insulation is...
010630-000000-000000
Scope. This drawing covers the performance characteristics for 30, 28, 26 AWG light weight composite wire using a seamless polytetrafluoroethyl
Scope. This drawing covers the performance characteristics for 26, 20, 18, 16 AWG normal weight composite wire using a seamless polytetrafluoroethyl
This specification covers aluminum 1350-O, annealed, 1350-H12 or -H22, 1350-H14, 1350-H16 or -H26, and 1350-H19 wire, rectangular or square in shape with round corners for use as electrical conductors in insulated magnet wire. The aluminum wire shall be made from rod in...
This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. This type of insulation is suitable for continuous operation at conductor temperatures not...
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This type of insulation is suitable for continuous operation at conductor temperatures...