In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...
This European Standard specifies methods of measuring the strippability and adherence of the insulation to a conductor of a finished cable. When a particular method is not specified in the detail product specification, method A shall be used. Method B is recommended for wires...
This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm for the manufacture of electrical conductors intended for the production of bare and...
This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm for the manufacture of electrical conductors intended for the production of bare and...
This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz.The extent of the application of this standard by each country in respect of existing overhead lines is subject to the requirements of the...