This Standard specifies essential safety requirements for electrical portable outlet devices (EPODs) primarily intended for household and similar use at low voltage and having an outlet facility or facilities in the form of socket outlets or cord extension sockets or...
This European Standard specifies the dimensions, tolerances and marking requirements of outlet connections for connecting regulators and cylinder valves for respiratory protective devices except those for diving applications.
This European Standard specifies the dimensions, tolerances and marking requirements of outlet connections for connecting regulators and cylinder valves for respiratory protective devices except those for diving applications.
This European Standard specifies the dimensions, tolerances and marking requirements of outlet connections for connecting regulators and cylinder valves for respiratory protective devices except those for diving applications.
This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read in conjunction with those sections of Part 1 to which reference is made. NOTE This part does...
00514c-000000-000000
Purpose The purpose of this publication is to provide fillers and users of compressed gases with torque guidelines for sealing various CGA cylinder valve outlet connections except for the 630/710 connections covered in CGA TB-9, Guidelines for the Proper Handling and Use of the CGA 630/710...
This drawing specifies parts ESC61-10 and ESC61-12. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it
No scope available.
This standard encompasses the design and performance requirements for multi stage, multi outlet type centrifugal fire pumps for use in fire protection systems. Approval is limited to pumps which have a rated pressure of at least 40 psi (275 kPa). In cases where metric sized centrifugal fire...