1.1 This test method covers procedures for testing estuarine or marine organisms in the laboratory to evaluate the toxicity of contaminants associated with whole sediments. Sediments may be collected from the field or spiked with compounds in the laboratory. General guidance is presented in...
1.1 This specification covers the composition and physical properties of lightweight, flexible open-cell polyimide foam insulation intended for use as thermal and sound-absorbing insulation for temperatures from -328°F up to +572°F (-200°C and +300°C) in commercial and industrial environments. 1.1...
1.1 This specification covers the composition and physical properties of polyimide foam insulation with nominal densities from 1.0 lb/ft3 to 8.0 lb/ft3?(16 kg/m3 to 128 kg/m3) and intended for use as thermal and sound-isolating insulation for temperatures from -423°F to +600°F (-253°C to +316°C) in...
1.1 This test method covers the atmospheric distillation of petroleum products and liquid fuels using a laboratory batch distillation unit to determine quantitatively the boiling range characteristics of such products as light and middle distillates, automotive spark-ignition engine fuels with or...
Trends in the Analysis and Design of Marine Structures is a collection of the papers presented at MARSTRUCT 2019, the 7th International Conference on Marine Structures held in Dubrovnik, Croatia, 6-8 May 2019. The MARSTRUCT series of Conferences started in Glasgow, UK in 2007,...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
This specification covers the material, design, manufacture, performance, operation, functioning, and testing requirements for United States Coast Guard (USCG) Type II Marine Sanitation Devices or IMO MARPOL 73/78 Annex IV flow through treatment device intended to process sewage and...
1.1 This specification addresses the use of round and rectangular cross-section polymeric piles in axial and lateral load-bearing applications, including but not limited to marine, waterfront, and corrosive environments. 1.2 This specification is only applicable to individual polymeric pile...
1.1 This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided...
This specification covers malleable iron flanges, pipe fittings, and valve parts, including parts to be assembled for use in railroad, marine, and other heavy duty service applications. The sizes, shapes, and dimensions of the fittings shall conform to the requirements specified. The iron...
1.1 This test method covers a procedure3 for the rapid determination of phenalenes and phenalenones in middle distillate fuels, including marine, automotive, heating, and gas turbine fuel such as those specified in Specifications D396, D975, D2069, and D2880. Phenalenes and phenalenones...
4.1 The 3.5?% NaCl solution alternate immersion test provides a test environment for detecting materials that would be likely to be susceptible to SCC in natural outdoor environments, especially environments with marine influences.3,4,5 For determining actual serviceability of a material,...
1.1 This specification covers the construction of steel furniture drawers for use where invoked by other marine furniture specifications. 1.2 This specification applies to all furniture drawers, except items requiring progressive drawers. 1.3 The values stated in inch-pound units are to be...
1.1 This specification covers the construction of round, square, and rectangular marine mess tables with or without adjustable lee rails for use in crew, officer, and passenger dining areas aboard ship. 1.2 The values stated in inch-pound units are to be regarded as standard. The values...
1.1 This practice covers the methanol wall wash procedure for cargo tanks of marine vessels handling polyester grade monoethylene glycol. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this...
1.1 This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline carrying fluid. 1.2 The values stated in inch-pound units are to be regarded as standard. The values...
1.1 This specification covers the minimum requirements for the pressure-temperature
1.1 This guide covers procedures for obtaining, storing, characterizing, and manipulating marine, estuarine, and freshwater sediments, for use in laboratory sediment toxicity evaluations and describes samplers that can be used to collect sediment and benthic invertebrates (Annex A1). This...
1.1 This test method describes a means for measuring the kinematic viscosity of transparent and opaque liquids such as new and in-service lubricating oils using a miniature microchannel viscometer at 40 °C in the range of 12.9 mm2/s to 174?mm2/s 1.2 The precision has only been determined for those...
5.1 Accurate determination of the gravity of petroleum and its products is necessary for the conversion of measured volumes to volumes at the standard temperature of 60?°F (15.56?°C). 5.2 This procedure is most suitable for determining the API gravity of low viscosity transparent liquids. This test...